EN
  • EN
  • DE

PIC24FJ192GA106-I/MR

Part No PIC24FJ192GA106-I/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 192KB FLASH 64QFN / MCU 16-bit PIC RISC 192KB Flash 2.5V/3.3V 64-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 24F
Packaging Tube
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 53
Program Memory Size 192KB (65.5K x 24)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-QFN (9x9)
Win Source Part Number 792231-PIC24FJ192GA106-I/MR
Popularity Medium
Supply and Demand Status Limited
Family Name PIC24FJ192GA106
Introduction Date December 13, 2007
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC24FJ192GA106-I/MR CAD Model

Description

Microchip Technology's PIC24FJ192GA106-I/MR Microcontroller

The PIC24FJ192GA106-I/MR is a high-performance microcontroller unit (MCU) from the reputable Microchip Technology, designed to cater to a wide range of applications that require efficient power management, advanced analog features, and robust communication interfaces. This microcontroller is a part of Microchip's PIC24F family, which is well-known for its exceptional performance in low-power applications.

Key Features:

  • Core: The device is built around a 16-bit modified Harvard architecture that offers a balanced mix of control performance and power efficiency, making it ideal for embedded control applications.
  • Memory: It boasts 192 KB of Flash memory for program storage, coupled with 16 KB of RAM for data, ensuring ample space for complex applications and algorithms.
  • Speed: With a maximum CPU speed of 32 MHz, the PIC24FJ192GA106-I/MR provides swift processing capabilities, which is essential for real-time applications.
  • Analog Features: The MCU includes a 10-bit, 13-channel Analog-to-Digital Converter (ADC), which allows for precise measurement of analog signals, making it suitable for sensor interfacing and data acquisition tasks.
  • Communication Interfaces: It supports multiple communication protocols including UART, SPI, and I2C, enabling seamless integration with peripherals and other microcontrollers.
  • Timers and PWM: Equipped with timers, input capture, and output compare modules, along with enhanced PWM outputs, it is well-suited for motor control and other timing-critical tasks.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation under extreme conditions.
  • Package: The device comes in a 64-pin QFN package, which is known for its small footprint and excellent thermal performance.

Applications:

The versatility of the PIC24FJ192GA106-I/MR makes it an ideal choice for a variety of applications, including industrial control systems, automotive applications, medical devices, Internet of Things (IoT) endpoints, and portable electronic devices. Its robust feature set allows designers to implement complex control systems while maintaining low power consumption and high reliability.

Overall, the PIC24FJ192GA106-I/MR from Microchip Technology is a compelling choice for developers looking for a microcontroller that combines performance, functionality, and reliability in a compact package.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess