EN
  • EN
  • DE

PIC24FJ192GA108-I/PT

Part No PIC24FJ192GA108-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 192KB FLASH 80TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 24F
Packaging Tray
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 69
Program Memory Size 192KB (65.5K x 24)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 80-TQFP
Manufacturer Package 80-TQFP (12x12)
Manufacturer Homepage www.microchip.com
Win Source Part Number 733407-PIC24FJ192GA108-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name PIC24FJ192GA108
Introduction Date December 13, 2007
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC24FJ192GA108-I/PT CAD Model

Description

Product Overview: PIC24FJ192GA108-I/PT

The PIC24FJ192GA108-I/PT is a high-performance, 16-bit microcontroller from the reputable manufacturer Microchip Technology, designed for power-efficient applications requiring advanced communication and rich feature integration. This microcontroller is part of the PIC24F family, which is well-known for its robust architecture, making it an ideal choice for a wide range of embedded systems.

Key Features

  • Core: 16-bit PIC24 CPU, operating at up to 32 MHz, provides the perfect balance between processing power and energy efficiency.
  • Memory: Comes with 192 KB of Flash memory and 16 KB of RAM, offering ample space for complex applications and data storage.
  • I/O Pins: Features 85 I/O pins, giving designers the flexibility to connect a multitude of peripheral devices.
  • Timers: Equipped with multiple timers, including a watchdog timer, to ensure reliable system operation and event management.
  • Communication Interfaces: Includes a variety of communication peripherals such as UART, SPI, I2C, and CAN, enabling seamless data exchange with other devices.
  • Analog Features: Boasts a 12-bit, 16-channel Analog-to-Digital Converter (ADC) and three comparators, making it suitable for sensor interfacing and analog signal processing.
  • Temperature Range: Operates within the industrial temperature range (-40°C to +85°C), ensuring reliability in harsh environments.
  • Package: Available in a 80-pin TQFP package, which is compact and suitable for space-constrained applications.

Applications

The PIC24FJ192GA108-I/PT microcontroller is versatile and can be used in a variety of applications, including but not limited to industrial control systems, automotive electronics, medical devices, and Internet of Things (IoT) endpoints. Its rich set of features and communication options make it an excellent choice for designers looking to create sophisticated and reliable systems.

Summary

In summary, the PIC24FJ192GA108-I/PT by Microchip Technology is a robust and feature-rich microcontroller that delivers a high level of performance and flexibility. Its extensive memory, wide range of peripherals, and industrial temperature range make it an ideal solution for developers seeking to design and implement advanced embedded systems.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2727 $61.3635
10+ $10.0700 $100.7000
16+ $9.7553 $156.0848
22+ $9.4406 $207.6932
28+ $9.1259 $255.5252
37+ $8.1818 $302.7266
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 438 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess