EN
  • EN
  • DE

PIC24FJ192GA110-E/PT

Part No PIC24FJ192GA110-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 192KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 17 Weeks
Features PIC series Microcontroller IC 16-Bit 32MHz 192KB (65.5K x 24) FLASH 100-TQFP (12x12)
Manufacturer Microchip Technology
Series PIC® 24F
Package Tray
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 85
Program Memory Size 192KB (65.5K x 24)
Program Memory Type FLASH
Supply Voltage 2V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-TQFP (12x12)
Family Name PIC24FJ192GA110
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 119
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930560-PIC24FJ192GA110-E/PT
Ultra Librarian 3D Model Ultra Librarian PIC24FJ192GA110-E/PT CAD Model

Description

Microchip Technology's PIC24FJ192GA110-E/PT Microcontroller

The PIC24FJ192GA110-E/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its exceptional efficiency and versatility in a wide range of embedded applications. This MCU is part of the popular PIC24F family, which is well-regarded for its optimal balance of power consumption and processing capabilities.

This particular model comes in a 100-pin TQFP (Thin Quad Flat Pack) package, offering a compact footprint while still providing ample I/O options for complex projects. The PIC24FJ192GA110-E/PT is designed with a 16-bit modified Harvard architecture that allows it to execute instructions efficiently, with a maximum speed of 32 MHz. This capability makes it suitable for applications requiring fast and reliable processing, such as industrial control systems, automotive electronics, and sophisticated sensor networks.

The MCU features 192 KB of flash memory, providing substantial space for application code, and 16 KB of RAM for data storage, ensuring smooth operation even in data-intensive scenarios. The device also includes an array of peripherals that enhance its functionality, such as:

  • Multiple serial communication modules, including UART, SPI, and I2C interfaces, enabling easy communication with other devices and sensors.
  • A 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels, allowing precise measurement of analog signals.
  • Charge Time Measurement Unit (CTMU) for touch sensing applications, which can be used to develop user interfaces with touch or proximity sensors.
  • Five 16-bit timers and two 32-bit timers, which provide accurate timing and measurement capabilities.
  • PWM outputs for motor control and other applications requiring precise signal modulation.

Security features are also embedded within the PIC24FJ192GA110-E/PT, including Flash Program Memory Write Protection and a Random Number Generator, which are essential for developing secure applications. The MCU operates within an extended temperature range, ensuring reliability and performance in challenging environmental conditions.

With its extensive set of features and robust design, the PIC24FJ192GA110-E/PT from Microchip Technology stands as an excellent choice for designers looking to create advanced and power-efficient applications with a single-chip solution.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.2191 $74.2191
2+ $60.8985 $121.7970
3+ $58.9951 $176.9853
5+ $57.0917 $285.4585
6+ $55.1894 $331.1364
8+ $49.4802 $395.8416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,430 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess