EN
  • EN
  • DE

PIC24FJ256GA106

Part No PIC24FJ256GA106
Manufacturer Microchip Technology
Description 64/80/100-Pin, 16-Bit, General Purpose Flash Microcontrollers with Peripheral Pin Select
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1238365-PIC24FJ256GA106
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Industrial, Embedded Design & Development, Automation & Process Control, System Monitoring
Ultra Librarian 3D Model Ultra Librarian PIC24FJ256GA106 CAD Model

Description

Microchip Technology PIC24FJ256GA106 Microcontroller

The PIC24FJ256GA106 is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to offer a perfect blend of power efficiency and processing capabilities. This MCU is part of the popular PIC24F family and is well-suited for a wide range of applications, from industrial control systems to automotive electronics, and consumer devices.

At the heart of the PIC24FJ256GA106 is a 16-bit modified Harvard architecture processor, which provides a robust platform for developers looking to create complex and responsive systems. The MCU operates at a maximum frequency of 32 MHz, offering the balance between speed and power consumption that is crucial for battery-powered or power-sensitive applications.

This versatile microcontroller comes with 256 KB of Flash memory and 16 KB of RAM, ensuring ample space for application code and data storage. Additionally, it features an extensive set of peripherals, including:

  • UART - for serial communication
  • SPI - for high-speed synchronous serial data transfer
  • I2C - for multi-master serial communication
  • USB - for universal serial bus interface
  • 16-bit Timers - for precise event timing and PWM generation
  • 10-bit ADC - for analog to digital conversion
  • Multiple PWM outputs - for motor control and LED dimming

Furthermore, the PIC24FJ256GA106 incorporates advanced features such as DMA (Direct Memory Access), which helps offload data transfer tasks from the CPU, enhancing system performance. It also includes a Charge Time Measurement Unit (CTMU) for touch sensing applications, making it ideal for interfaces that require user input.

With its low-power operation modes, the PIC24FJ256GA106 ensures energy efficiency, which is critical for extending the life of battery-operated devices. The MCU's wide operating voltage range of 2.0V to 3.6V allows for flexible power supply design.

For security-conscious applications, the PIC24FJ256GA106 provides features such as Flash Program Memory Lock, which secures your application code against unauthorized access.

Developers can take advantage of Microchip's comprehensive development tools and software libraries to streamline the development process, ensuring a quick time-to-market for their products. With its exceptional features and Microchip's renowned support, the PIC24FJ256GA106 is an excellent choice for your next embedded design project.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.2409 $65.9272
18+ $6.7614 $121.7052
27+ $6.5500 $176.8500
37+ $6.3386 $234.5282
48+ $6.1273 $294.1104
64+ $5.4932 $351.5648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess