EN
  • EN
  • DE

PIC24FJ256GA410-I/PT

Part No PIC24FJ256GA410-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 100TQFP / Secure MCU 16bit PIC24 PIC Harvard 256KB Flash 2.5V/3.3V 100-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 24F
Packaging Tray
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LIN, PMP/PSP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, LVD, POR, PWM, WDT
Number of I/O 85
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 24x10b/12b, D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-TQFP
Manufacturer Package 100-TQFP (12x12)
Win Source Part Number 792237-PIC24FJ256GA410-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name PIC24FJ256GA410
Introduction Date August 24, 2015
ECCN 5A992.c
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC24FJ256GA410-I/PT CAD Model

Description

Microchip Technology's PIC24FJ256GA410-I/PT Microcontroller

The PIC24FJ256GA410-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for advanced applications that require robust operation, a wide range of peripherals, and significant processing power. This 16-bit MCU is part of the PIC24F family and is ideal for embedded systems in industrial, automotive, and consumer electronics domains.

Featuring a modified Harvard architecture, the PIC24FJ256GA410-I/PT offers a maximum CPU speed of 32 MHz, providing a perfect balance between power consumption and processing capabilities. With 256 KB of Flash memory and 16 KB of RAM, this microcontroller can handle complex algorithms and sizable data sets, making it suitable for multitasking environments.

The MCU comes in a 64-pin TQFP (Thin Quad Flat Package) which is both space-saving and suitable for surface-mount technology (SMT). The industrial temperature range of -40°C to +85°C ensures reliable operation under extreme conditions, making it a versatile choice for a wide range of applications.

Key Features:

  • Core: 16-bit dsPIC core with a 32 MHz maximum speed.
  • Memory: 256 KB of Flash memory and 16 KB of RAM.
  • I/O Pins: 53 programmable I/O lines for versatile connectivity.
  • Peripherals: Integrated peripherals include UART, SPI, I2C modules, and a 12-bit ADC for interfacing with a variety of sensors and other devices.
  • Timers: Multiple 16-bit and 32-bit timers for precise event timing and PWM generation.
  • Supply Voltage: Operates from 2.2V to 3.6V, catering to low-power applications.
  • Temperature Range: Industrial grade with an operational range of -40°C to +85°C.

The MCU's rich set of integrated peripherals, such as the Charge Time Measurement Unit (CTMU) for touch sensing, and the Direct Memory Access (DMA) for data transfer efficiency, make it a strong candidate for complex embedded systems. Additionally, the Device DNA feature provides a unique identifier for each device, which can be used for security purposes and to prevent cloning.

Whether you're developing advanced control systems, user interfaces, or Internet of Things (IoT) devices, the PIC24FJ256GA410-I/PT offers the performance, memory, and flexibility needed to create sophisticated and reliable products.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4125 $57.6500
9+ $11.8257 $106.4313
14+ $11.4561 $160.3854
19+ $11.0866 $210.6454
24+ $10.7170 $257.2080
32+ $9.6084 $307.4688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,355 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess