EN
  • EN
  • DE

PIC24FJ256GA606-I/PT

Part No PIC24FJ256GA606-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 64TQFP / PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, HLVD, POR, PWM, WDT
Number of I/O 53
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number PIC24FJ256GA606
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 160
Win Source Part Number 1316739-PIC24FJ256GA606-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC24FJ256GA606-I/PT CAD Model

Description

Microchip Technology's PIC24FJ256GA606-I/PT Microcontroller

The PIC24FJ256GA606-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for a wide array of applications that require efficient power management, robust operation, and versatile interfacing capabilities. This 16-bit MCU is part of the PIC24F family, which is well-known for its excellent balance of power efficiency and processing speed, making it suitable for both industrial and consumer applications.

At the heart of the PIC24FJ256GA606-I/PT is a modified Harvard architecture processor that can run up to 16 MIPS (Million Instructions Per Second), with a maximum clock speed of 32 MHz. The device comes equipped with an impressive 256 KB of Flash memory for program storage, and 16 KB of RAM for data processing, ensuring ample space for complex applications and algorithms.

One of the standout features of this MCU is its rich set of peripherals. It includes:

  • Multiple serial communication modules that support UART, SPI, and I2C for flexible data exchange.
  • 16-bit timers, input capture, and output compare modules for precise timing operations.
  • A 10-bit, 24-channel Analog-to-Digital Converter (ADC) for interfacing with analog sensors and devices.
  • Charge Time Measurement Unit (CTMU) for touch sensing applications, which can be used to implement capacitive touch interfaces without additional hardware.

The PIC24FJ256GA606-I/PT also boasts advanced power management features. It supports multiple power modes, allowing developers to optimize power consumption for battery-powered or energy-sensitive designs. The device can operate at different voltage levels, ranging from 2.0V to 3.6V, further enhancing its versatility in various application environments.

For ease of development and integration, the MCU comes in a 64-pin TQFP (Thin Quad Flat Package) form factor, which is ideal for space-constrained applications. It is also supported by Microchip's MPLAB® development environment, providing access to a comprehensive suite of tools for programming, debugging, and software development.

The PIC24FJ256GA606-I/PT is a reliable and powerful choice for designers looking to create advanced and efficient systems in areas such as automation, control systems, IoT devices, and portable electronics. With its robust feature set and Microchip's commitment to quality, this microcontroller represents a versatile and dependable solution for a multitude of embedded applications.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5085 $52.5425
12+ $8.6224 $103.4688
18+ $8.3529 $150.3522
25+ $8.0835 $202.0875
32+ $7.8140 $250.0480
43+ $7.0057 $301.2451
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,491 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess