EN
  • EN
  • DE

PIC24FJ256GA702-I/SP

Part No PIC24FJ256GA702-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 28SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001202-PIC24FJ256GA702-I/SP
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® 24F
Package Tube
Base Product Number PIC24FJ256GA702
Product Status Active
Package / Case 28-DIP (0.300", 7.62mm)
Mounting Type Through Hole
Operating Temperature -40°C ~ 85°C (TA)
Program Memory Type FLASH
Ultra Librarian 3D Model Ultra Librarian PIC24FJ256GA702-I/SP CAD Model

Description

Microchip Technology's PIC24FJ256GA702-I/SP Microcontroller

The PIC24FJ256GA702-I/SP is a high-performance, 16-bit microcontroller crafted by the renowned Microchip Technology. This microcontroller is part of the expansive PIC24F family, well-suited for a variety of applications that require efficient power management, robust operation, and versatile interfacing options. It is designed to operate within an industrial temperature range, making it reliable under extreme conditions.

Key Features:

  • Core: The device features a modified Harvard architecture with an up to 16 MIPS performance at 32 MHz. This provides a balanced trade-off between processing power and power consumption, making it ideal for power-sensitive applications.
  • Memory: It boasts a substantial 256 KB of Flash memory for program storage, complemented by 16 KB of RAM for data processing. This ample memory space allows for complex applications and software stacks.
  • Digital Communication Interfaces: The microcontroller includes a variety of communication peripherals such as I²C, SPI, and UART modules, enabling it to handle serial data transfers with ease.
  • Timers and PWM: Equipped with multiple timers, including a 16-bit timer, and up to nine output compare/PWM modules, it can handle time-critical tasks and PWM for motor control and other applications.
  • Robust I/O: With up to 33 I/O pins, the PIC24FJ256GA702-I/SP offers considerable flexibility for interfacing with sensors, actuators, and other electronic components.
  • Analog Features: The device includes a 10-bit, 24-channel Analog-to-Digital Converter (ADC) and two comparators, providing the ability to interface with analog sensors and perform basic signal processing.
  • Temperature Range: The industrial temperature range from -40°C to +85°C ensures reliable operation in harsh environments.
  • Package: It is available in a 28-pin SPDIP (Plastic Dual In-line Package), which is suitable for through-hole PCB mounting and prototyping.

Applications:

The PIC24FJ256GA702-I/SP is versatile and can be employed in various domains such as industrial control systems, automotive applications, IoT devices, consumer electronics, and medical devices. Its rich set of peripherals and extensive memory make it an excellent choice for designers looking for a microcontroller that can fulfill multiple roles within their embedded systems.

Overall, the PIC24FJ256GA702-I/SP from Microchip Technology is a robust and versatile microcontroller that offers a perfect blend of power efficiency, processing capabilities, and peripheral integration for a wide range of applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0301 $51.5050
120+ $0.8452 $101.4240
185+ $0.8188 $151.4780
255+ $0.7924 $202.0620
330+ $0.7660 $252.7800
440+ $0.6867 $302.1480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess