EN
  • EN
  • DE

PIC24FJ256GA705-E/PT

Part No PIC24FJ256GA705-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 48TQFP  /  PIC series Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 48-TQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 24F
Package Tray
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 40
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 14x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 48-TQFP
Supplier Device Package 48-TQFP (7x7)
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 150-PIC24FJ256GA705-E/PT
Standard Package 250
Win Source Part Number 987576-PIC24FJ256GA705-E/PT
Ultra Librarian 3D Model Ultra Librarian PIC24FJ256GA705-E/PT CAD Model

Description

Microchip Technology's PIC24FJ256GA705-E/PT Microcontroller

The PIC24FJ256GA705-E/PT is a high-performance, 16-bit microcontroller from Microchip Technology, designed to offer a balance between power efficiency and processing capability. This microcontroller is part of the PIC24F family and is well-suited for a variety of applications ranging from industrial control systems to consumer electronics and IoT devices.

Key Features:

  • Core: The device features a 16-bit modified Harvard architecture that runs up to 16 MIPS (Million Instructions Per Second) at 32 MHz, providing a robust platform for computational tasks and control algorithms.
  • Memory: It comes equipped with 256 KB of Flash memory and 16 KB of RAM, allowing for ample space for application code and data storage without the need for external memory components.
  • Digital Communication: Integrated peripherals include I2C, SPI, and UART modules for versatile digital communication options, making it easy to interface with sensors, actuators, and other microcontrollers.
  • Timers and PWM: The device offers a variety of timers, input capture, and output compare modules, as well as PWM channels for precise timing and control applications.
  • Analog Features: It boasts a 10-bit, 24-channel Analog-to-Digital Converter (ADC) for accurate analog signal measurement, along with two comparators for real-time signal comparison and decision-making.
  • Power Management: Power management features include different sleep and idle modes to reduce power consumption, making it suitable for battery-powered applications.
  • Package: The microcontroller is available in a 64-pin TQFP package, which provides a compact footprint while allowing for a sufficient number of I/O ports and peripheral connections.

Applications:

The versatility of the PIC24FJ256GA705-E/PT makes it an excellent choice for a wide array of applications such as:

  • Automotive systems
  • Home automation and smart devices
  • Industrial automation and control
  • Medical devices
  • Portable instrumentation
  • Robotics

With its combination of performance, integrated features, and power efficiency, the PIC24FJ256GA705-E/PT from Microchip Technology stands out as a reliable microcontroller for designers and engineers looking to develop sophisticated electronic products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess