EN
  • EN
  • DE

ST72F324J4TAE

Part No ST72F324J4TAE
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 44LQFP  /  ST7 series Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tray
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 32
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage - Operating 3.8V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-LQFP
Base Product Number ST72F32
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263214-ST72F324J4TAE
Ultra Librarian 3D Model Ultra Librarian ST72F324J4TAE CAD Model

Description

The ST72F324J4TAE is a cutting-edge microcontroller unit (MCU) from the renowned semiconductor manufacturer STMicroelectronics. This device is part of the ST7 family, which is designed for an array of embedded control systems and applications requiring a compact, yet powerful microcontroller solution.

Key Features

  • Core: The ST72F324J4TAE is built around a high-performance 8-bit ST7 CPU core, operating at a maximum frequency of 8 MHz, which ensures efficient processing and control for a variety of applications.
  • Memory: This MCU comes equipped with 16 Kbytes of Flash program memory, which is both reliable and provides great endurance, alongside 1 Kbyte of RAM for data storage and manipulation.
  • I/O Ports: It provides ample connectivity with 28/32 programmable I/O lines, allowing the device to interface with a wide range of sensors, actuators, and other peripherals.
  • Timers: The inclusion of advanced timer features, such as a main clock controller with a real-time base and a watchdog timer, ensure precise timing and system reliability.
  • Communication Interfaces: The MCU supports versatile communication protocols with a synchronous serial communication (SSC) interface, which can be used for SPI or I2C communications.
  • Analog Features: It also boasts an 8-channel, 10-bit analog-to-digital converter (ADC), which enables the device to process analog signals for a wide range of sensing applications.

Applications

The ST72F324J4TAE microcontroller is ideal for deployment in a diverse range of applications. Its robust feature set makes it suitable for automotive systems, industrial controls, home appliances, personal electronics, and many other embedded systems that demand reliable performance in a compact footprint.

Package and Quality

This MCU is available in a 44-pin TQFP package, ensuring a small form factor for space-constrained applications. STMicroelectronics is committed to high-quality standards, and the ST72F324J4TAE is no exception, meeting stringent quality and reliability requirements.

Overall, the ST72F324J4TAE from STMicroelectronics represents a versatile and powerful microcontroller solution, engineered to meet the demands of modern embedded design challenges.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess