EN
  • EN
  • DE

PIC24FJ256GA705-I/M4

Part No PIC24FJ256GA705-I/M4
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 48UQFN / PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 48-UQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 24F
Package Tube
Product Status Active
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I²C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I²S, LVD, POR, PWM, WDT
Number of I/O 40
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
EEPROM Size -
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 14x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-UFQFN Exposed Pad
Supplier Device Package 48-UQFN (6x6)
Base Product Number PIC24FJ256GA705
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1353033-PIC24FJ256GA705-I/M4
Ultra Librarian 3D Model Ultra Librarian PIC24FJ256GA705-I/M4 CAD Model

Description

Microchip Technology's PIC24FJ256GA705-I/M4 Microcontroller

The PIC24FJ256GA705-I/M4 is a feature-rich microcontroller (MCU) from Microchip Technology, designed for those who require a balance of power, efficiency, and versatility in their embedded systems. This 16-bit MCU is part of Microchip's esteemed PIC24F family and is ideal for applications in automotive, industrial control, consumer electronics, and IoT devices.

Core Features

  • High-Performance CPU: At its core, the PIC24FJ256GA705-I/M4 boasts a 16-bit modified Harvard architecture, which provides a high level of performance and allows for easy C language programming.
  • Generous Memory: With 256 KB of flash memory and 16 KB of RAM, this MCU provides ample space for complex applications and data buffering, ensuring smooth operation and flexibility in programming.
  • Advanced Peripherals: The device includes a range of integrated peripherals, such as a 12-bit analog-to-digital converter (ADC), Charge Time Measurement Unit (CTMU) for touch sensing, Real-Time Clock/Calendar (RTCC), and serial communication modules including UART, SPI, and I2C.

Connectivity and Timers

  • Extensive Connectivity: The MCU supports USB 2.0 Full Speed, CAN, LIN, and serial communication interfaces, making it highly adaptable for various communication requirements.
  • Robust Timer Suite: A comprehensive set of timers supports a variety of timing and measurement tasks, including a 16-bit timer, Input Capture, Output Compare, and PWM modules, which are crucial for control applications.

Power Management and Packaging

  • Low Power Consumption: The PIC24FJ256GA705-I/M4 excels in power management with multiple idle and sleep modes, which are essential for battery-powered and energy-saving applications.
  • Compact Form Factor: Available in a 64-pin QFN package, the MCU is suitable for space-constrained applications while still offering a rich set of features.

Overall, the PIC24FJ256GA705-I/M4 from Microchip Technology is an exceptional choice for developers seeking a microcontroller that delivers processing power, extensive memory, and a wide array of peripherals, all while maintaining efficient power usage. Its robust feature set and connectivity options make it a versatile solution for a wide range of embedded system applications.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3737 $50.9896
20+ $5.2297 $104.5940
30+ $5.0663 $151.9890
41+ $4.9028 $201.0148
53+ $4.7394 $251.1882
71+ $4.2491 $301.6861
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,050 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess