EN
  • EN
  • DE

PIC24FJ256GB606-I/MR

Part No PIC24FJ256GB606-I/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 64-QFN (9x9)
Manufacturer Microchip Technology
Series PIC® 24F
Package Tube
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, HLVD, POR, PWM, WDT
Number of I/O 53
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
Supply Voltage 2V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-VFQFN Exposed Pad
Case / Package 64-QFN (9x9)
Family Name PIC24FJ256GB606
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 40
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889777-PIC24FJ256GB606-I/MR
Ultra Librarian 3D Model Ultra Librarian PIC24FJ256GB606-I/MR CAD Model

Description

The PIC24FJ256GB606-I/MR is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of embedded applications. This 16-bit MCU is part of the PIC24F family, renowned for its rich set of features and capabilities that make it an ideal choice for developers looking to create sophisticated and efficient systems.

Key Features:

  • Core: The device is built around a modified Harvard architecture that includes a 16-bit CPU, providing a perfect balance between power efficiency and processing capability.
  • Memory: It comes with 256KB of Flash memory for program storage and 16KB of RAM for data, ensuring ample space for complex applications.
  • Speed: The MCU operates at a maximum speed of 32 MHz, delivering robust performance for time-sensitive tasks.
  • I/O Pins: With up to 85 input/output pins, this microcontroller offers great flexibility for interfacing with a wide array of peripherals and devices.
  • Communication Peripherals: It includes several serial communication modules such as UART, SPI, and I2C, facilitating easy data exchange with other devices.
  • Analog Features: The PIC24FJ256GB606-I/MR is equipped with a 10-bit, 24-channel Analog-to-Digital Converter (ADC) and two comparators, making it suitable for applications requiring analog signal processing.
  • Timers: It features five 16-bit timers and one 32-bit timer, which can be used for a variety of timing and counting functions.
  • Operating Voltage: The microcontroller operates within a range of 2.0V to 3.6V, allowing for use in low-power applications.
  • Temperature Range: It is designed to function over an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Package: The device comes in a 64-pin QFN package, offering a compact footprint for space-constrained applications.

Applications:

The versatility of the PIC24FJ256GB606-I/MR makes it suitable for an array of applications, including industrial control systems, automotive electronics, medical devices, IoT, and consumer electronics. Its robust set of features ensures that designers can meet the needs of complex and varied use cases.

Why Choose Microchip's PIC24FJ256GB606-I/MR?

Microchip's commitment to quality, coupled with the advanced features of the PIC24FJ256GB606-I/MR, provides developers with a reliable and powerful platform for their embedded systems. The combination of ample memory, extensive I/O options, and a wide operating temperature range makes this MCU an excellent choice for applications demanding high reliability and performance.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess