EN
  • EN
  • DE

K4B1G1646E-BCH9

Part No K4B1G1646E-BCH9
Manufacturer Samsung
Catalog DDR
Description DDR3-1333 64Mx16 (1Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941581-K4B1G1646E-BCH9
Series *
Ultra Librarian 3D Model Ultra Librarian K4B1G1646E-BCH9 CAD Model

Description

The Samsung K4B1G1646E-BCH9 is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) component designed for diverse applications demanding reliable and efficient memory operations. This part number indicates a memory density of 1Gb (Gigabit) and a x16 data width.

Applications

  • Consumer electronic devices
  • Networking devices
  • Embedded systems
  • Set-top boxes
  • Printers
  • Industrial control systems

Features

  • DDR3 Technology: Compliant with the DDR3 standard, offering improvements in speed and power efficiency compared to DDR2.
  • 1Gb Density: Provides a memory capacity of 1 Gigabit.
  • x16 Data Width: Features a 16-bit data interface.
  • High Bandwidth: Delivers efficient data transfer rates, improving system performance.
  • Low Power Consumption: Designed for energy efficiency, minimizing power consumption.
  • Advanced Packaging: Employs advanced packaging technology for enhanced signal integrity and thermal performance.

Benefits

  • Improved System Performance: Enhances application responsiveness and reduces latency due to efficient data transfer.
  • Sufficient Memory Capacity: Provides adequate memory space for running common applications and handling typical datasets.
  • Reduced Power Consumption: Low voltage operation minimizes power consumption, leading to energy savings.
  • Reliable Operation: Ensures stable and consistent performance.

Technical Specifications

While specific parameters like clock speeds, timings, and voltage levels may vary based on the specific binning and configuration, typical DDR3 specifications are generally followed. Refer to the manufacturer's datasheet for the precise specifications relevant to the K4B1G1646E-BCH9 part number.

You May Also Be Interested in

Western Digital
8TB HDD 3.5" SATA Red Pro NAS 256MB CMR
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $32.7880
Unilc
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM PG-TFBGA-96 Memory (ICs) RoHS
Lowest to $17.0076
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess