EN
  • EN
  • DE

PIC24FJ256GL408-I/PT

Part No PIC24FJ256GL408-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 80TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202809-PIC24FJ256GL408-I/PT
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series Automotive, AEC-Q100, PIC® 24F
Package Tray
Product Status Active
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I²C, IrDA, LINbus, SPI, UART/USART
Ultra Librarian 3D Model Ultra Librarian PIC24FJ256GL408-I/PT CAD Model

Description

Microchip Technology PIC24FJ256GL408-I/PT Microcontroller

The PIC24FJ256GL408-I/PT is a high-performance microcontroller (MCU) from Microchip Technology, designed to cater to a wide range of applications that require efficient power management, advanced analog features, and substantial code and data storage. This 16-bit MCU is part of the PIC24F family, renowned for its low power consumption, robust peripheral set, and flexible interfacing capabilities.

At the heart of the PIC24FJ256GL408-I/PT is a modified Harvard architecture that allows it to execute instructions efficiently, with a maximum CPU speed of 32 MHz. The device comes equipped with 256 KB of Flash memory, providing ample space for complex applications and 16 KB of RAM for temporary data storage. The Flash memory also supports live update capability, allowing for firmware upgrades in the field without interrupting the operation of the device.

This microcontroller boasts a rich set of peripherals, including configurable logic cells (CLCs) that extend the capabilities of fixed peripherals by allowing for customizable combinations of logic operations. It also features Direct Memory Access (DMA) channels, which enable data transfers between memory and peripherals without CPU intervention, significantly improving data throughput and system performance.

For applications requiring precision and accuracy, the PIC24FJ256GL408-I/PT offers advanced analog features such as a 10-bit Analog-to-Digital Converter (ADC) with up to 48 channels, and Charge Time Measurement Unit (CTMU) for touch sensing or precise time measurement. Additionally, it supports various communication interfaces, including UART, SPI, and I2C, enabling easy integration into embedded systems requiring connectivity.

The device is available in a 64-pin TQFP package and is characterized for extended temperature ranges, making it suitable for industrial and automotive applications. Its low power modes, including Idle and Sleep, help in conserving power for battery-operated devices. With its comprehensive features and robust design, the PIC24FJ256GL408-I/PT from Microchip Technology is an ideal choice for designers looking for a versatile and reliable microcontroller solution.

Developers can also take advantage of Microchip's extensive support and development ecosystem, including software libraries, development boards, and the MPLAB® X Integrated Development Environment (IDE), to accelerate the design process and bring products to market faster.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4306 $50.5836
15+ $6.9175 $103.7625
23+ $6.7013 $154.1299
31+ $6.4851 $201.0381
40+ $6.2690 $250.7600
54+ $5.6204 $303.5016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess