EN
  • EN
  • DE

PIC24FJ32GA002-E/SO

Part No PIC24FJ32GA002-E/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203636-PIC24FJ32GA002-E/SO
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® 24F
Package Tube
Product Status Active
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I²C, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Ultra Librarian 3D Model Ultra Librarian PIC24FJ32GA002-E/SO CAD Model

Description

Microchip Technology's PIC24FJ32GA002-E/SO Microcontroller

The PIC24FJ32GA002-E/SO is a high-performance, 16-bit microcontroller crafted by Microchip Technology, a leader in providing smart, connected, and secure embedded control solutions. This microcontroller is designed to cater to a wide array of applications, ranging from industrial control systems to automotive applications, consumer electronics, and beyond.

Encased in a compact 28-pin SOIC (Small Outline Integrated Circuit) package, this microcontroller integrates 32KB of flash memory and 2KB of RAM, providing ample space for program storage and efficient data management. The PIC24FJ32GA002-E/SO operates at a maximum frequency of 32 MHz, offering a balanced combination of processing power and energy efficiency, making it an ideal choice for power-sensitive designs.

Core Features:

  • High-Performance CPU: The device features a modified Harvard architecture that enables it to execute instructions efficiently, with a maximum speed of 32 MIPS (Million Instructions Per Second).
  • Ample Memory: With 32KB of flash memory for program storage and 2KB of SRAM, it is well-suited for complex applications that require substantial code space and data storage.
  • Robust Peripheral Set: This microcontroller boasts a rich set of peripherals including UART, SPI, I2C modules for serial communication, and a 10-bit Analog-to-Digital Converter (ADC) for interfacing with analog sensors.
  • Power Management: To enhance power efficiency, the PIC24FJ32GA002-E/SO offers multiple power-saving modes, allowing developers to optimize the power consumption for their specific application needs.

Design Flexibility:

The microcontroller's flexible design is further accentuated by its programmable reference clock output, wide operating voltage range (2.0V to 3.6V), and extended temperature range. This ensures that the device can be tailored to fit the unique requirements of various designs, maintaining reliable operation under diverse conditions.

Development Support:

Microchip Technology provides comprehensive development support for the PIC24FJ32GA002-E/SO with its MPLAB® development environment, which includes software tools, development boards, and a rich set of libraries. This ecosystem simplifies the development process and accelerates time-to-market for products utilizing this microcontroller.

In conclusion, the PIC24FJ32GA002-E/SO from Microchip Technology is a versatile and powerful microcontroller that offers a perfect blend of performance, memory, and peripheral integration, suitable for a multitude of embedded applications where efficiency and reliability are paramount.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7584 $61.8592
30+ $3.9043 $117.1290
46+ $3.7823 $173.9858
64+ $3.6602 $234.2528
82+ $3.5382 $290.1324
110+ $3.1722 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 178 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess