EN
  • EN
  • DE

PIC24FJ32GB002-I/SO

Part No PIC24FJ32GB002-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 16-Bit
Speed(Frequency) 32MHz
Number of I/O 19
Program Memory Size 32KB (11K x 24)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 9x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SOIC
Win Source Part Number 1089122-PIC24FJ32GB002-I/SO
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PIC24FJ32GB002-I/SO CAD Model

Description

Microchip Technology PIC24FJ32GB002-I/SO

The Microchip Technology PIC24FJ32GB002-I/SO is a high-performance, 16-bit microcontroller packed with powerful features designed for a variety of embedded applications. This microcontroller is part of the PIC24F family, which is well-known for its excellent power efficiency, making it an ideal choice for low-power and battery-powered devices.

With 32KB of flash memory and 8KB of RAM, the PIC24FJ32GB002-I/SO provides ample space for application code and data storage. Its clock speed of up to 32 MHz ensures swift processing and response times, which is crucial for time-sensitive tasks and real-time applications. The device operates at a voltage range of 2.0V to 3.6V, offering flexibility in power supply design and further contributing to its energy-efficient operation.

The PIC24FJ32GB002-I/SO is equipped with a rich set of peripherals, including:

  • USB 2.0 Full-Speed Peripheral
  • Serial Communication interfaces such as I2C™, SPI, and UARTs
  • 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels
  • Charge Time Measurement Unit (CTMU) for touch sensing or precise time measurement
  • Two Comparators

This microcontroller also supports advanced features like Direct Memory Access (DMA), which enables faster data transfer without CPU intervention, and a Charge Time Measurement Unit (CTMU) that can be used for touch sensing or precise time measurements. Its enhanced instruction set and optimized architecture help developers to maximize system performance and minimize energy consumption.

The PIC24FJ32GB002-I/SO comes in a 28-pin SOIC package, making it compact enough for space-constrained applications while still providing the necessary I/O pins for interfacing with sensors, actuators, and other peripherals. It is well-suited for a broad range of applications, including industrial control, consumer electronics, medical devices, and Internet of Things (IoT) nodes.

Overall, the PIC24FJ32GB002-I/SO microcontroller from Microchip Technology is a robust and versatile solution that offers developers the perfect blend of performance, power efficiency, and peripheral integration for their embedded projects.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6588 $53.2704
19+ $5.4637 $103.8103
29+ $5.2929 $153.4941
40+ $5.1222 $204.8880
51+ $4.9515 $252.5265
68+ $4.4392 $301.8656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess