EN
  • EN
  • DE
  • IT

PIC24FJ64GA002-E/SO

Part No PIC24FJ64GA002-E/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 24F
Package Tube
Product Status Active
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I²C, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 21
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
EEPROM Size -
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 10x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC24FJ64GA002
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1379477-PIC24FJ64GA002-E/SO
Ultra Librarian 3D Model Ultra Librarian PIC24FJ64GA002-E/SO CAD Model

Description

Microchip Technology's PIC24FJ64GA002-E/SO

The PIC24FJ64GA002-E/SO is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its reliability and versatility in a wide range of applications. This 16-bit MCU is part of the popular PIC24F series, designed to meet the needs of developers requiring low power consumption and advanced features in a compact package.

Key Features:

  • Core: The device is built on a modified Harvard architecture with a 16-bit CPU, offering up to 16 MIPS performance at 32 MHz. This ensures efficient processing capabilities for complex algorithms and real-time data processing.
  • Memory: It comes with 64 KB of flash memory and 8 KB of RAM, providing ample space for application code and data storage.
  • I/O and Peripherals: The MCU includes 35 I/O pins and a rich set of peripherals, such as UART, SPI, I2C modules for serial communication, and a 10-bit Analog-to-Digital Converter (ADC) for interfacing with analog sensors.
  • Power Management: With multiple power-saving modes, including Idle and Sleep modes, the PIC24FJ64GA002-E/SO excels in applications where power efficiency is crucial.
  • Package: The device is available in a 28-pin SOIC package, making it suitable for space-constrained applications while providing enough pins for interfacing with other components.
  • Temperature Range: It operates within an extended industrial temperature range from -40°C to +85°C, ensuring reliable performance across diverse environments.
  • Development Support: Microchip offers extensive support for development, including software libraries, development boards, and the MPLAB® Integrated Development Environment (IDE) for programming and debugging.

Applications:

The PIC24FJ64GA002-E/SO is ideal for a variety of applications such as industrial control systems, automotive electronics, medical devices, and IoT endpoints. Its combination of power efficiency, processing capability, and extensive peripheral set makes it a go-to choice for engineers and designers seeking a robust MCU for their embedded systems.

Overall, the PIC24FJ64GA002-E/SO is a feature-rich MCU that offers a perfect balance between performance and power consumption, encapsulated in a small footprint, making it an excellent choice for both complex and power-sensitive applications.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess