EN
  • EN
  • DE
  • IT

PIC24FJ64GA002-I/SS

Part No PIC24FJ64GA002-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 16-Bit
Speed(Frequency) 32MHz
Number of I/O 21
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 10x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 037666-PIC24FJ64GA002-I/SS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC24FJ64GA002-I/SS CAD Model

Description

Microchip Technology PIC24FJ64GA002-I/SS Microcontroller

The PIC24FJ64GA002-I/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, known for its efficiency and versatility in a wide range of applications. This 16-bit microcontroller integrates powerful features into a compact SSOP (Shrink Small Outline Package), making it an ideal choice for space-constrained applications that require advanced control and robust operation.

Key Features

  • CPU: The MCU is built around a modified Harvard architecture with a 16-bit CPU, capable of speeds up to 16 MIPS (Million Instructions Per Second), ensuring swift and efficient processing for complex tasks.
  • Memory: It boasts 64KB of Flash memory for program storage and 8KB of RAM for data, which is ample for a variety of applications, from industrial control systems to consumer electronics.
  • Digital Communication: This MCU includes two UARTs, two SPI modules, and one I2C module, providing excellent connectivity options for serial communication with peripherals and other microcontrollers.
  • Timers and PWM: Equipped with multiple timers, including 16-bit and 32-bit timers, as well as PWM (Pulse Width Modulation) outputs, it is well-suited for precise control applications such as motor control and power management.
  • Analog Features: The PIC24FJ64GA002-I/SS comes with a 10-bit, 13-channel Analog-to-Digital Converter (ADC), which allows for accurate analog signal measurement, essential for sensor interfacing and data acquisition systems.
  • Low Power Consumption: It features several power-saving modes, including Idle and Sleep modes, making it an excellent choice for battery-powered or energy-sensitive applications.
  • Extended Temperature Range: The device operates over an industrial temperature range, ensuring reliability and performance even in extreme conditions.

Applications

With its robust feature set, the PIC24FJ64GA002-I/SS is well-suited for a variety of applications, including:

  • Automotive systems
  • Industrial control systems
  • Medical devices
  • Smart sensors
  • Consumer electronics
  • Communication systems

In summary, the PIC24FJ64GA002-I/SS from Microchip Technology is a powerful and flexible MCU that provides a balance of performance, memory, and peripheral integration, making it an excellent choice for designers looking to optimize their embedded systems.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5778 $52.6224
19+ $5.3972 $102.5468
29+ $5.2285 $151.6265
40+ $5.0598 $202.3920
52+ $4.8912 $254.3424
69+ $4.3852 $302.5788
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess