EN
  • EN
  • DE

PIC24FJ64GA002T-I/SS

Part No PIC24FJ64GA002T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 28SSOP / PIC series Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 24F
Package Tape & Reel
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 21
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 10x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC24FJ64GA002
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names PIC24FJ64GA002T-I/SSDKR,PIC24FJ64GA002T-I/SSCT,PIC24FJ64GA002T-I/SSTR
Standard Package 2,100
Win Source Part Number 1015498-PIC24FJ64GA002T-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC24FJ64GA002T-I/SS CAD Model

Description

Microchip Technology PIC24FJ64GA002T-I/SS

The PIC24FJ64GA002T-I/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its efficient design and robust capabilities. This 16-bit MCU belongs to Microchip's PIC24F family, which is well-suited for a variety of applications that require low power consumption, advanced communication protocols, and ample storage for complex programming tasks.

With 64KB of flash memory, the PIC24FJ64GA002T-I/SS provides ample space for program storage, making it ideal for embedded systems that require complex program logic and data storage. It also features 8KB of RAM, ensuring smooth and efficient operation even with multitasking or when handling large data buffers.

The device operates at a maximum frequency of 32MHz, providing a balanced trade-off between power consumption and processing speed. This makes it an excellent choice for battery-powered or energy-sensitive applications where efficiency is paramount. The MCU also includes a variety of peripherals such as UART, SPI, and I2C modules, allowing for versatile communication options with other devices and systems.

One of the key advantages of the PIC24FJ64GA002T-I/SS is its extended operating temperature range, from -40°C to +85°C, ensuring reliable performance in harsh environmental conditions. This, combined with its robust design, makes it suitable for industrial, automotive, and outdoor applications.

This MCU comes in a compact 28-SSOP (Shrink Small Outline Package) form factor, making it easy to integrate into space-constrained designs without sacrificing functionality or performance. The SSOP package also provides a more economical option for mass production without compromising on quality.

Overall, the PIC24FJ64GA002T-I/SS from Microchip Technology is a powerful and versatile MCU that offers a perfect blend of performance, power efficiency, and reliability, making it an ideal choice for developers and engineers looking to create sophisticated and durable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7590 $52.6260
33+ $3.0843 $101.7819
51+ $2.9879 $152.3829
70+ $2.8915 $202.4050
90+ $2.7951 $251.5590
120+ $2.5060 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess