EN
  • EN
  • DE

PIC24FJ64GA102-I/SO

Part No PIC24FJ64GA102-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 28-SOIC
Manufacturer Microchip Technology
Series PIC® XLP™ 24F
Package Tube
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 21
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
Supply Voltage 2V ~ 3.6V
Data Converters A/D 10x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name PIC24FJ64GA102
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 27
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889787-PIC24FJ64GA102-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC24FJ64GA102-I/SO CAD Model

Description

Microchip Technology's PIC24FJ64GA102-I/SO

The PIC24FJ64GA102-I/SO is a high-performance, 16-bit microcontroller crafted by the renowned semiconductor manufacturer, Microchip Technology. This microcontroller is part of the expansive PIC24F family, known for their low power consumption and advanced features suitable for a broad range of applications.

Key Features:

  • Processing Power: At the core of the PIC24FJ64GA102-I/SO is a 16-bit modified Harvard architecture processor. This ensures efficient handling of tasks with a maximum CPU speed of 32 MHz.
  • Memory: The device comes equipped with 64 KB of Flash memory and 8 KB of RAM, providing ample space for program storage and smooth operation of complex applications.
  • Digital Communication: It boasts a variety of communication peripherals including UART, SPI, and I2C modules, making it ideal for embedded systems requiring serial communication.
  • Robust I/O Capabilities: With up to 28 programmable input/output pins, this microcontroller offers flexibility for interfacing with various sensors, actuators, and other electronic components.
  • Timers and PWM: Multiple 16-bit timers, input capture, output compare, and PWM functionalities allow for precise timing operations and motor control.
  • Analog Features: The inclusion of a 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels enables the microcontroller to process analog signals, making it suitable for sensor interfacing and data acquisition tasks.
  • Power Management: With features like multiple power-saving modes, the PIC24FJ64GA102-I/SO excels in applications where power efficiency is crucial.

The PIC24FJ64GA102-I/SO is packaged in a 28-pin SOIC (Small Outline Integrated Circuit) form factor, which is ideal for space-constrained applications. Its operational temperature range extends from -40°C to +85°C, ensuring reliability across various environmental conditions.

Overall, the PIC24FJ64GA102-I/SO microcontroller is an excellent choice for designers looking for a blend of performance, power efficiency, and versatile I/O options. Whether it's for industrial control systems, automotive applications, or IoT devices, this microcontroller is engineered to meet the demands of complex and power-sensitive applications.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess