EN
  • EN
  • DE

PIC24FJ64GA106-E/PT

Part No PIC24FJ64GA106-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 64TQFP / PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 53
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number PIC24FJ64GA106
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 160
Win Source Part Number 1322833-PIC24FJ64GA106-E/PT
Ultra Librarian 3D Model Ultra Librarian PIC24FJ64GA106-E/PT CAD Model

Description

The PIC24FJ64GA106-E/PT is a high-performance microcontroller designed and manufactured by Microchip Technology, a leader in microcontroller and analog semiconductors. This 16-bit microcontroller is part of the PIC24F family and is well-suited for a wide range of applications, including industrial control systems, automotive systems, medical devices, and consumer electronics.

Key Features:

  • High-Performance CPU: The device features a modified Harvard architecture with a 16-bit CPU, capable of speeds up to 16 MIPS (Million Instructions Per Second) at 32 MHz, making it powerful enough to handle complex tasks and computations efficiently.
  • Memory: It comes with 64KB of Flash memory for program storage, and 8KB of RAM for data, which provides ample space for application code and data handling.
  • Rich Peripheral Set: The microcontroller includes a variety of built-in peripherals, such as UART, SPI, and I2C serial communication interfaces, along with a 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels for analog input.
  • Flexible Oscillator Options: Various oscillator options are available, including an internal Fast RC oscillator, a primary oscillator (XT, HS, EC), and a secondary oscillator (32.768 kHz).
  • Power Management: Designed with power efficiency in mind, the PIC24FJ64GA106-E/PT supports multiple power-saving modes, including Idle and Sleep modes, to reduce power consumption during periods of low activity.
  • Extended Temperature Range: The device operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Package: The microcontroller is available in a 64-pin TQFP (Thin Quad Flat Pack) package, which is suitable for surface-mount technology (SMT) and offers a compact footprint for space-constrained applications.

Applications:

The versatility of the PIC24FJ64GA106-E/PT makes it an ideal choice for a variety of applications. It is commonly used in automotive applications for engine control units, body control modules, and sensor interfaces. In industrial settings, it can be found in PLCs (Programmable Logic Controllers), motor control systems, and robotic systems. Its robust feature set also makes it suitable for medical devices such as portable monitors and diagnostic equipment, as well as consumer electronics including smart home devices and wearables.

With its combination of performance, memory, peripherals, and power efficiency, the Microchip PIC24FJ64GA106-E/PT microcontroller is a solid choice for designers looking to balance power and functionality in their next embedded system project.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess