Product Overview: TLV320AIC22BPTR from Texas Instruments
The TLV320AIC22BPTR is a state-of-the-art audio codec from Texas Instruments, designed for high-quality audio applications. This integrated circuit is a versatile solution that provides both analog-to-digital and digital-to-analog conversion functionalities, making it an ideal choice for a wide range of products requiring audio input and output capabilities such as portable audio devices, multimedia phones, and voice-controlled systems.
Key Features
- High-Performance Audio: With a dynamic range of 90 dB for DAC and 85 dB for ADC, the TLV320AIC22BPTR delivers crystal-clear sound for both playback and recording applications.
- Low Power Consumption: Designed with power efficiency in mind, it is suitable for battery-powered devices, ensuring longer operation times without compromising audio quality.
- Flexible Sampling Rates: The device supports multiple audio sampling rates, allowing it to easily adapt to different audio standards and requirements.
- Programmable Audio Processing: It includes programmable filters and digital audio processing features that can be customized for specific application needs.
- Multiple Audio Interfaces: The codec can interface with various digital audio formats, including I2S, DSP, and Right-Justified modes, providing versatility in system design.
Technical Specifications
Parameter
Value
Resolution
16-Bit
Audio Data Interface
I2S, DSP, Right-Justified
Supply Voltage
2.7V to 3.6V
Operating Temperature
-40°C to 85°C
Package / Case
28-TSSOP
The TLV320AIC22BPTR is packaged in a 28-TSSOP (Thin Shrink Small Outline Package), which is known for its compact footprint and reliability in various environmental conditions. Its operating temperature range of -40°C to 85°C ensures stable performance across diverse climates and usage scenarios.
Applications
The versatility of the TLV320AIC22BPTR codec makes it suitable for a broad array of applications, including:
- Portable Audio Devices
- Multimedia Phones
- Personal Digital Assistants (PDAs)
- Voice Recognition Systems
- Audio Processing Modules
In conclusion, the TLV320AIC22BPTR from Texas Instruments is a robust audio codec that offers excellent sound quality, low power consumption, and a flexible interface for a variety of audio applications.