EN
  • EN
  • DE

DS2155GNC2+

Part No DS2155GNC2+
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TXRX T1/E1/J1 100-CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Active
Purpose Single-Chip Transceiver
Number of Circuits 1
Supply Voltage - Operating 3.14 V to 3.47 V
Operating Supply Current 75mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 100-CSBGA (10x10)
Includes BERT Generator and Detector, CMI Coder and Decoder, HDLC Controller
Win Source Part Number 127363-DS2155GNC2+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS2155GNC2+ CAD Model

Description

The DS2155GNC2+ is a high-performance, single-chip transceiver from Maxim Integrated, designed to handle T1 and J1 digital network communication. This versatile chip is an ideal solution for a wide range of applications in telecommunications such as T1 multiplexers, digital loop carriers, channel banks, and ISDN primary rate interfaces.

Key Features

  • Integrated Functionality: The DS2155GNC2+ integrates line interface, framer, and LIU (Line Interface Unit) for T1/E1/J1 environments, simplifying design and reducing board space requirements.
  • Flexible Operation: This transceiver operates in both T1 and J1 modes, with automatic detection and support for AMI/B8ZS/HDB3 encoding schemes, making it adaptable to various network standards.
  • Crystal-less Jitter Attenuator: The onboard jitter attenuator does not require an external crystal, which minimizes external component count and simplifies design.
  • Programmable: With a microprocessor interface, the device offers programmable features such as loopback modes, diagnostic capabilities, and interrupt functions, enhancing control and monitoring.

Performance and Reliability

The DS2155GNC2+ is built for performance, offering a robust feature set that ensures reliable operation in critical communication infrastructures. It provides excellent signal integrity and meets or exceeds the specifications of T1 and J1 standards. The device's low power consumption and 3.3V operation make it an energy-efficient choice for modern networking equipment.

Package and Availability

This transceiver comes in a compact 100-pin LQFP (Low-Profile Quad Flat Package), which is suitable for space-constrained applications. The DS2155GNC2+ is part of Maxim Integrated's commitment to providing industry-leading communication solutions, and it is available for order to meet your design needs.

Applications

  • Wireless Base Station Interconnect
  • T1/E1/J1 Network Equipment
  • ISDN Primary Rate Interfaces
  • Digital Cross Connect Systems
  • Channel Service Units/Data Service Units

With its blend of integration, flexibility, and performance, the DS2155GNC2+ from Maxim Integrated is a top-tier choice for developers looking to implement T1/J1 communication protocols in their systems.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 38QFN
Lowest to $2.1450
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 32PLCC
Lowest to $6.2566
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 48QFN
Lowest to $3.4763
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 44TQFP
Lowest to $43.9850
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.9403 $66.9403
2+ $54.9254 $109.8508
3+ $53.2090 $159.6270
4+ $51.4926 $205.9704
6+ $49.7762 $298.6572
7+ $44.6269 $312.3883
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess