EN
  • EN
  • DE

PIC24FJ64GA106

Part No PIC24FJ64GA106
Manufacturer Microchip Technology
Description 64/80/100-Pin, 16-Bit, General Purpose Flash Microcontrollers with Peripheral Pin Select
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1238369-PIC24FJ64GA106
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC24FJ64GA106 CAD Model

Description

Microchip Technology's PIC24FJ64GA106 Microcontroller

The PIC24FJ64GA106 from Microchip Technology is a high-performance, 16-bit microcontroller packed with a wealth of features suitable for a wide range of applications. With its 64KB of Flash memory and 8KB of RAM, this microcontroller offers ample space for complex programs and data buffering, making it an ideal choice for embedded systems that require efficient operation and multitasking capabilities.

At the heart of the PIC24FJ64GA106 lies a powerful CPU that can run at up to 32 MHz, providing the computational speed needed for time-critical tasks. Additionally, it boasts a rich set of peripherals, including timers, input capture, output compare, PWM modules, and multiple serial communication interfaces like UART, SPI, and I2C, which make it versatile for interfacing with a variety of external devices.

One of the standout features of this microcontroller is its 10-bit, 16-channel Analog-to-Digital Converter (ADC), which allows for precise measurement of analog signals. This capability is essential for sensor interfacing and data acquisition tasks in industrial, automotive, and consumer applications.

The PIC24FJ64GA106 also prioritizes power efficiency with its multiple power management modes. These modes enable the device to conserve power when full operation is not required, making it suitable for battery-powered and energy-sensitive applications.

For developers, Microchip provides extensive support in the form of development tools, software libraries, and documentation. The MPLAB® IDE and MPLAB® XC16 Compiler offer a seamless development environment for coding, debugging, and programming the microcontroller. Additionally, the microcontroller is supported by the Microchip's PICkit™ and ICD series of programmers and debuggers, simplifying the development process even further.

In summary, the PIC24FJ64GA106 is a robust microcontroller that combines performance, memory capacity, versatile peripherals, and power efficiency. It is a reliable choice for designers looking to create sophisticated embedded systems across a broad range of industries.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5941 $60.7528
19+ $6.2312 $118.3928
29+ $6.0372 $175.0788
40+ $5.8420 $233.6800
52+ $5.6480 $293.6960
69+ $5.0635 $349.3815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess