EN
  • EN
  • DE
  • IT

PIC24FJ64GB004-I/ML

Part No PIC24FJ64GB004-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 28/44-Pin, 16-Bit, Flash Microcontrollers with USB On-The-Go (OTG) and nanoWatt XLP Technology
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 24F
Packaging Tube
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 33
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 13x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-VQFN Exposed Pad
Manufacturer Package 44-QFN (8x8)
Win Source Part Number 1238371-PIC24FJ64GB004-I/ML
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC24FJ64GB004
Introduction Date August 10, 2009
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC24FJ64GB004-I/ML CAD Model

Description

Microchip Technology's PIC24FJ64GB004-I/ML

The PIC24FJ64GB004-I/ML is a high-performance, 16-bit microcontroller crafted by the renowned Microchip Technology. It is a part of the PIC24F family that is well-suited for a wide range of applications requiring efficient operations and low power consumption. This microcontroller is an ideal choice for designers looking to upgrade their projects with advanced features without compromising on power efficiency.

At the core of the PIC24FJ64GB004-I/ML lies a 16-bit modified Harvard architecture that enables it to achieve a maximum speed of 32 MHz. With 64KB of Flash memory and 8KB of RAM, this microcontroller offers ample space for complex programs and data buffering. Its Flash memory is also rated for high endurance, which ensures reliability over extensive read/write cycles.

The device is equipped with a USB 2.0 Full-Speed compliant module, making it suitable for USB-based applications that require a robust and fast communication interface. Additionally, the microcontroller supports a variety of serial communication interfaces, including UART, SPI, and I2C, allowing for versatile connectivity options with other peripherals and devices.

The PIC24FJ64GB004-I/ML also features a 10-bit, 13-channel Analog-to-Digital Converter (ADC), which provides precise analog signal measurement capabilities, making it perfect for sensor interfacing and data acquisition tasks. For applications demanding complex timing and pulse generation, this microcontroller includes a set of PWM outputs and timer modules.

Its power management features are designed to optimize power usage across different operating conditions. Multiple power-saving modes such as Idle, Sleep, and Doze modes enable the microcontroller to conserve energy when full processing power is not required, thereby extending the battery life of portable devices.

Encased in a 44-pin QFN package, the PIC24FJ64GB004-I/ML is compact and suitable for space-constrained applications. Its extended temperature range ensures reliable operation in harsh environments, making it a versatile choice for industrial, automotive, and consumer electronics.

Overall, the PIC24FJ64GB004-I/ML is a powerful microcontroller that combines performance, connectivity, and power efficiency, making it a valuable component for a wide range of electronic designs.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess