EN
  • EN
  • DE

PIC24FJ64GB004T-I/ML

Part No PIC24FJ64GB004T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 44QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 47 Weeks
Features PIC series Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 44-QFN (8x8)
Manufacturer Microchip Technology
Series PIC® XLP™ 24F
Package Reel - TR
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 33
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
Supply Voltage 2V ~ 3.6V
Data Converters A/D 13x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-VQFN Exposed Pad
Case / Package 44-QFN (8x8)
Family Name PIC24FJ64GB004
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1600
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930578-PIC24FJ64GB004T-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC24FJ64GB004T-I/ML CAD Model

Description

Microchip Technology's PIC24FJ64GB004T-I/ML Microcontroller

The PIC24FJ64GB004T-I/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture, versatile features, and low power consumption. This powerful MCU is designed to cater to a wide range of applications, from industrial control systems to consumer electronics, and is particularly suited for applications that require efficient data handling and USB connectivity.

Key Features:

  • Core: The microcontroller features a 16-bit PIC24F core with a maximum speed of 32 MHz, providing a balanced combination of processing power and power efficiency.
  • Memory: It comes with 64 KB of flash memory and 8 KB of RAM, which is ample for complex algorithms and real-time data processing.
  • USB Support: The MCU includes a USB 2.0 On-The-Go (OTG) compliant controller with integrated PHY, which makes it ideal for portable devices that need to communicate with other USB devices or host a connection.
  • Communication Interfaces: For versatile connectivity, it offers a range of serial communication interfaces such as I²C, SPI, and UARTs.
  • Extended Temperature Range: With an operational temperature range of -40°C to +85°C, this MCU is built to perform reliably in extreme conditions.
  • Power Management: The device features multiple power-saving modes, including Idle and Sleep modes, which help to minimize power consumption when full operation is not required.
  • Package: The MCU is available in a compact 44-pin QFN (Quad Flat No-lead) package, which is suitable for space-constrained applications.
  • Programmability: It is programmable via the MPLAB® IDE and MPLAB® XC16 C Compiler, providing a user-friendly environment for development and debugging.

The PIC24FJ64GB004T-I/ML also boasts a rich set of peripherals, including a 10-bit Analog-to-Digital Converter (ADC), five 16-bit timers, and two comparators, making it highly adaptable to various control and sensing applications. Its robust design and comprehensive feature set make the PIC24FJ64GB004T-I/ML a smart choice for designers looking for an MCU that offers a perfect blend of performance, flexibility, and efficiency.

Whether you are developing a sophisticated industrial control system, a battery-operated medical device, or an innovative IoT gadget, the PIC24FJ64GB004T-I/ML by Microchip Technology provides the reliability and functionality needed to bring your projects to life.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess