EN
  • EN
  • DE

PIC24FV16KA301-E/SS

Part No PIC24FV16KA301-E/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 20SSOP / PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 17
Program Memory Size 16KB (5.5K x 24)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5.5V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number PIC24FV16KA301
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 67
Win Source Part Number 1322047-PIC24FV16KA301-E/SS
Ultra Librarian 3D Model Ultra Librarian PIC24FV16KA301-E/SS CAD Model

Description

Microchip Technology's PIC24FV16KA301-E/SS Microcontroller

The PIC24FV16KA301-E/SS is a high-performance, 16-bit microcontroller from Microchip Technology, designed to cater to a wide range of applications that require efficient power management, robust operation, and compact design. This microcontroller is part of the PIC24F family, which is well-known for its low power consumption and advanced features, making it an ideal choice for battery-powered and portable devices.

Key Features of PIC24FV16KA301-E/SS

  • Core: The microcontroller features a 16-bit modified Harvard architecture that allows it to execute instructions efficiently, with a maximum speed of 32 MHz.
  • Memory: It comes with 16 KB of flash memory and 2 KB of SRAM, providing ample space for application code and data storage.
  • Digital I/O: The device offers up to 21 versatile input/output pins, which can be configured for various digital interfaces and peripheral functions.
  • Analog Features: The PIC24FV16KA301-E/SS includes a 10-bit, 9-channel Analog-to-Digital Converter (ADC) and two comparators, making it suitable for interfacing with analog sensors and performing basic signal processing tasks.
  • Communication Peripherals: It supports multiple communication interfaces, including I2C, SPI, and UART, allowing for easy integration with other digital systems and peripherals.
  • Timers and PWM: With its timers, input capture, and output compare modules, along with enhanced PWM capabilities, this microcontroller can handle complex timing and control operations, such as motor control and dimming applications.
  • Power Management: The device features multiple power-saving modes, including Idle and Sleep modes, which significantly reduce power consumption when the MCU is not performing active tasks.
  • Package: The PIC24FV16KA301-E/SS is available in a 28-pin SSOP (Shrink Small Outline Package) that is suitable for space-constrained applications.

With its robust set of features, the PIC24FV16KA301-E/SS from Microchip Technology is an excellent choice for designers looking for a microcontroller that balances performance, power efficiency, and a rich set of peripherals. Whether it's for industrial control systems, consumer electronics, or automotive applications, this microcontroller provides a reliable and flexible solution for a variety of embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess