EN
  • EN
  • DE

PIC24FV16KA301-I/SS

Part No PIC24FV16KA301-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 20-SSOP
Manufacturer Microchip Technology
Series PIC® XLP™ 24F
Package Tube
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 17
Program Memory Size 16KB (5.5K x 24)
Program Memory Type FLASH
EEPROM Size 512 x 8
Supply Voltage 2V ~ 5.5V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-SSOP (0.209", 5.30mm Width)
Case / Package 20-SSOP
Family Name PIC24FV16KA301
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 67
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930582-PIC24FV16KA301-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC24FV16KA301-I/SS CAD Model

Description

Microchip Technology's PIC24FV16KA301-I/SS Microcontroller

The PIC24FV16KA301-I/SS is a high-performance, low-power microcontroller designed by Microchip Technology that is ideal for a wide range of embedded applications. This microcontroller is part of the PIC24F family, which is renowned for its efficient operation, advanced peripherals, and flexible interfacing options.

Key Features:

  • Core: The device features a 16-bit modified Harvard architecture that allows for a seamless blend of data processing and control capabilities. It operates at a maximum speed of 32 MHz, providing a balance between power consumption and processing capability.
  • Memory: It comes with 16 KB of flash memory and 2 KB of RAM, suitable for storing application code and managing data. The flash memory is also self-programmable, enabling easy firmware updates.
  • Peripherals: This microcontroller offers a rich set of peripherals, including UART, SPI, and I2C serial communication interfaces, which enable easy communication with other devices. It also has multiple 16-bit timers, input capture, and output compare features for precise timing and control tasks.
  • Analog Features: The PIC24FV16KA301-I/SS includes a 10-bit Analog-to-Digital Converter (ADC) with up to 9 channels, allowing it to interface with analog sensors and convert their readings into digital values for processing.
  • Power Management: Designed for low-power operation, it supports multiple power modes, including idle and sleep modes, which help in reducing power consumption for battery-powered applications.
  • Package: The microcontroller is available in a 28-pin SSOP (Shrink Small Outline Package) which is suitable for space-constrained applications.
  • Temperature Range: It operates within the industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.

Applications:

The PIC24FV16KA301-I/SS is versatile and can be used in various applications such as industrial control systems, automotive applications, medical devices, IoT (Internet of Things) devices, and consumer electronics. Its robust feature set and extensive support ecosystem make it an excellent choice for both simple and complex embedded system designs.

Microchip Technology provides comprehensive documentation, development tools, and software libraries to support the development and rapid prototyping with the PIC24FV16KA301-I/SS, making it an accessible and cost-effective solution for both professionals and hobbyists.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.7131 $85.4262
4+ $35.0473 $140.1892
6+ $33.9512 $203.7072
8+ $32.8563 $262.8504
10+ $31.7613 $317.6130
13+ $28.4754 $370.1802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,420 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess