EN
  • EN
  • DE

PIC24FV32KA302-I/ML

Part No PIC24FV32KA302-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 28-QFN (6x6)
Manufacturer Microchip Technology
Series PIC® XLP™ 24F
Package Tube
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 23
Program Memory Size 32KB (11K x 24)
Program Memory Type FLASH
EEPROM Size 512 x 8
Supply Voltage 2V ~ 5.5V
Data Converters A/D 13x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-VQFN Exposed Pad
Case / Package 28-QFN (6x6)
Family Name PIC24FV32KA302
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 61
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889802-PIC24FV32KA302-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC24FV32KA302-I/ML CAD Model

Description

The PIC24FV32KA302-I/ML from Microchip Technology is a high-performance, 16-bit microcontroller packed with a multitude of features that make it an ideal choice for a wide range of applications, including industrial control systems, automotive electronics, and IoT devices. This microcontroller is part of the PIC24F family, which is renowned for its low power consumption and robust instruction set.

Key Features

  • Core: 16-bit PIC24F CPU
  • Maximum Speed: 32 MHz
  • Memory: 32KB Flash and 2KB RAM for efficient data storage and operations
  • EEPROM: Emulated using Flash memory
  • I/O Pins: 21 with multiple functions and external interrupt capabilities
  • Timers: Multiple 16-bit and 32-bit timers/counters with selectable modes
  • Communication Interfaces: I²C, SPI, and UART modules for versatile connectivity options
  • Analog Features: Includes a 10-bit, 12-channel ADC and comparators
  • Operating Voltage Range: 2.0V to 3.6V
  • Temperature Range: -40°C to +85°C
  • Package: 28-pin QFN (ML)

Advanced Peripherals and Integration

The PIC24FV32KA302-I/ML integrates several advanced peripherals, including Charge Time Measurement Unit (CTMU) for capacitive touch applications, and a Peripheral Pin Select (PPS) feature that allows for more flexible pin mapping. The device also supports mTouch™ sensing solutions for implementing touch-sensitive interfaces.

Power Management

With Microchip's nanoWatt XLP technology, this microcontroller offers extremely low power consumption in sleep mode, which is crucial for battery-powered and energy-saving applications. The device also includes Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST) to ensure reliable operation.

Development Support

Developers can take advantage of the comprehensive suite of tools for the PIC24F family, including the MPLAB® IDE and MPLAB® XC16 compiler. Microchip also offers various development boards and in-circuit debuggers/programmers like the MPLAB® ICD 4 and MPLAB® REAL ICE™ to streamline the development process.

Overall, the PIC24FV32KA302-I/ML is a versatile microcontroller that combines performance, low power consumption, and extensive peripheral integration to meet the demands of complex and power-sensitive applications.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4776 $52.3880
12+ $8.5971 $103.1652
19+ $8.3284 $158.2396
25+ $8.0597 $201.4925
33+ $7.7911 $257.1063
43+ $6.9851 $300.3593
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess