EN
  • EN
  • DE

PIC24HJ128GP202-I/SO

Part No PIC24HJ128GP202-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203637-PIC24HJ128GP202-I/SO
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® 24H
Package Tube
Product Status Active
Core Processor PIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I²C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Ultra Librarian 3D Model Ultra Librarian PIC24HJ128GP202-I/SO CAD Model

Description

Microchip Technology's PIC24HJ128GP202-I/SO

The PIC24HJ128GP202-I/SO from Microchip Technology is a high-performance, 16-bit microcontroller packed with a variety of features designed to cater to a broad range of applications. This powerful MCU is part of Microchip's renowned PIC24H family, known for their efficiency and reliability in embedded control systems.

Key Features

  • Core: The microcontroller operates at a maximum speed of 40 MIPS, featuring a modified Harvard architecture that ensures seamless execution of instructions and efficient system performance.
  • Memory: Equipped with 128 KB of flash memory and 8 KB of RAM, this device provides ample space for complex applications and data buffering, making it ideal for both data-intensive and code-intensive tasks.
  • Digital Communication: The PIC24HJ128GP202-I/SO offers a range of communication peripherals, including UART, SPI, and I2C modules, facilitating easy data exchange and peripheral integration.
  • Input/Output: With up to 16 versatile I/O pins, this microcontroller can handle multiple inputs and outputs, which is essential for sensor interfacing, control applications, and user interfaces.
  • Timers and PWM: Featuring multiple 16-bit timers and up to 9 output compare/PWM modules, it provides precise timing and control for a variety of applications, such as motor control and waveform generation.
  • Analog Features: Incorporated with 10-bit Analog-to-Digital Converters (ADCs) with up to 13 channels, the device ensures accurate analog signal acquisition, suitable for monitoring environmental sensors and control systems.
  • Temperature Range: The device operates within an industrial temperature range of -40°C to +85°C, guaranteeing stable performance in extreme conditions.
  • Package: Housed in a compact SOIC package, the PIC24HJ128GP202-I/SO is designed for space-constrained applications.

Applications

The versatility of the PIC24HJ128GP202-I/SO makes it an excellent choice for a wide array of applications, including industrial control systems, automotive applications, medical devices, communication systems, and consumer electronics. Its robust feature set enables developers to create sophisticated and responsive systems with reduced development time and cost.

Conclusion

Overall, the PIC24HJ128GP202-I/SO microcontroller is a testament to Microchip Technology's commitment to providing high-quality, feature-rich components. Its combination of processing power, memory capacity, and extensive peripheral integration makes it a go-to choice for engineers and hobbyists alike who require a dependable and flexible MCU for their next project.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7020 $58.8080
9+ $12.0632 $108.5688
13+ $11.6862 $151.9206
18+ $11.3092 $203.5656
23+ $10.9322 $251.4406
31+ $9.8013 $303.8403
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,993 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess