EN
  • EN
  • DE

PIC24HJ128GP210-I/PF

Part No PIC24HJ128GP210-I/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 100TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 24H
Packaging Tray
Core Processor PIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 85
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 32x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-TQFP
Manufacturer Package 100-TQFP (14x14)
Manufacturer Homepage www.microchip.com
Win Source Part Number 711688-PIC24HJ128GP210-I/PF
Popularity Medium
Supply and Demand Status Balance
Family Name PIC24HJ128GP2
Introduction Date June 26, 2007
ECCN 3A991.a.2
Country of Origin China, China, China, Philippines, Philippines, Philippines, Taiwan, Thailand, Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian PIC24HJ128GP210-I/PF CAD Model

Description

Microchip Technology's PIC24HJ128GP210-I/PF Microcontroller

The PIC24HJ128GP210-I/PF is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture and versatility in various applications. This particular MCU is part of the PIC24H series, which is well-suited for embedded systems requiring efficient operations and a rich feature set.

Key Features:

  • Core: The device is built around a 16-bit modified Harvard architecture that provides a seamless blend of high performance and low power consumption. With a CPU speed reaching up to 40 MIPS, this MCU can handle complex algorithms and processes with ease.
  • Memory: It comes with 128KB of flash memory and 8KB of RAM, which is ample space for storing application code and managing data. This memory size is ideal for a wide range of applications, from industrial control systems to sophisticated sensor networks.
  • Digital I/O: The MCU features numerous digital input/output pins that support various peripherals and interfaces, enabling designers to create flexible and multi-functional systems.
  • Analog Features: It includes a 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels, allowing for precise measurement of analog signals. This makes it perfect for applications that require real-time monitoring and control.
  • Communication Interfaces: The PIC24HJ128GP210-I/PF provides a comprehensive set of communication interfaces including UART, SPI, and I2C modules, facilitating easy data exchange with other devices and systems.
  • Timers and PWM: Equipped with timers, input capture, and output compare modules, as well as PWM capabilities, it is well-suited for tasks that require precise timing and control, such as motor control applications.
  • Operating Conditions: The MCU operates within a temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions. It also supports a wide voltage range, accommodating various power supply specifications.
  • Packaging: The device is available in a 100-pin TQFP (Thin Quad Flat Package) which is suitable for surface mount technology and provides a compact footprint for space-constrained applications.

Whether it's for automotive, consumer electronics, or industrial automation, the PIC24HJ128GP210-I/PF MCU is an excellent choice for developers looking for a powerful, yet efficient microcontroller. Its robust set of features and Microchip's commitment to quality make it a reliable core for your next embedded project.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.5100 $83.5100
2+ $80.9008 $161.8016
3+ $78.2905 $234.8715
4+ $75.6814 $302.7256
6+ $67.8516 $407.1096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,690 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess