EN
  • EN
  • DE

PIC24HJ128GP504-I/PT

Part No PIC24HJ128GP504-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 44TQFP / MCU 16-bit PIC RISC 128KB Flash 3.3V 44-Pin TQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 24H
Packaging Tray
Core Processor PIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CAN, I2C, IrDA, LIN, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 35
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 13x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-TQFP
Manufacturer Package 44-TQFP (10x10)
Win Source Part Number 792264-PIC24HJ128GP504-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name PIC24HJ128GP504
Introduction Date March 27, 2008
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC24HJ128GP504-I/PT CAD Model

Description

Microchip Technology's PIC24HJ128GP504-I/PT Microcontroller

The PIC24HJ128GP504-I/PT is a high-performance, 16-bit microcontroller crafted by the renowned semiconductor manufacturer, Microchip Technology. This microcontroller is part of the PIC24H series, known for its rich feature set and versatility, making it an ideal choice for a wide range of applications including industrial control systems, automotive electronics, and complex embedded systems.

Key Features

  • High-Performance CPU: The PIC24HJ128GP504-I/PT operates at speeds up to 40 MIPS (Million Instructions Per Second), thanks to its modified Harvard architecture and a 16-bit wide data path, which ensures swift execution of instructions.
  • Generous Memory Capacity: It boasts 128KB of Flash memory for program storage and 8KB of RAM for data, providing ample space for complex applications and data-intensive operations.
  • Robust Peripheral Set: This microcontroller includes a variety of peripherals such as timers, input capture, output compare, a Charge Time Measurement Unit (CTMU) for capacitive touch applications, and up to 16 channels of 10-bit Analog-to-Digital Converters (ADCs), enhancing its adaptability to different tasks.
  • Digital Signal Processing (DSP): With a built-in DSP engine, the PIC24HJ128GP504-I/PT can efficiently handle mathematical computations and signal processing tasks, which is essential for audio processing, sensor data analysis, and real-time control applications.
  • Flexible Communication Interfaces: The device supports multiple communication protocols, including UART, SPI, and I2C, allowing for easy integration with other components and systems.
  • Extended Temperature Range: It operates reliably over an industrial temperature range from -40°C to +85°C, making it suitable for harsh environments.
  • Package: The microcontroller comes in a 64-pin TQFP (Thin Quad Flat Pack) package, which is conducive for space-constrained applications while still offering sufficient I/O ports for complex tasks.

Applications

The PIC24HJ128GP504-I/PT is incredibly versatile and can be used in a multitude of applications, such as:

  • Automotive systems
  • Industrial automation and control
  • Robotics
  • Medical devices
  • Smart sensors and IoT devices

Microchip Technology's commitment to quality and long-term availability makes the PIC24HJ128GP504-I/PT a reliable choice for designers and engineers looking for a microcontroller that can meet the demands of both complex and straightforward applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6363 $54.5452
9+ $11.1888 $100.6992
14+ $10.8392 $151.7488
20+ $10.4895 $209.7900
25+ $10.1399 $253.4975
34+ $9.0909 $309.0906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess