EN
  • EN
  • DE

PIC24HJ64GP210A-I/PF

Part No PIC24HJ64GP210A-I/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 100TQFP  /  PIC series Microcontroller IC 16-Bit 40 MIPs 64KB (22K x 24) FLASH 100-TQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 24H
Package Tray
Core Processor PIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 85
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 32x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number PIC24HJ64
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 90
Win Source Part Number 1011627-PIC24HJ64GP210A-I/PF
Ultra Librarian 3D Model Ultra Librarian PIC24HJ64GP210A-I/PF CAD Model

Description

Microchip Technology PIC24HJ64GP210A-I/PF Microcontroller

The PIC24HJ64GP210A-I/PF is a high-performance 16-bit microcontroller from the renowned manufacturer Microchip Technology. It is part of the PIC24H series, which is known for its rich feature set and flexibility, making it an ideal choice for a wide range of applications in industrial control, automotive systems, medical devices, and consumer electronics.

This microcontroller is designed to deliver exceptional computational performance with its modified Harvard architecture, 16-bit wide data paths, and 24-bit wide instructions. The device operates at a maximum speed of 40 MIPS, which is achieved with a 10 MHz external crystal oscillator and an internal PLL for clock multiplication.

The PIC24HJ64GP210A-I/PF boasts 64KB of flash memory, providing ample space for application code, and 8KB of RAM for data storage. Its non-volatile memory is enhanced with Flash Error Correction Code (ECC) to ensure data integrity and reliability, especially in harsh environments.

Key features of the PIC24HJ64GP210A-I/PF include:

  • Up to 53 I/O pins and 16 analog inputs, offering extensive interfacing capabilities.
  • Two Capture/Compare/PWM (CCP) modules, which are essential for motor control and other timing-critical applications.
  • Multiple serial communication modules, including UART, SPI, and I2C, enabling easy data transfer and peripheral connectivity.
  • A 10-bit, 1.1 MSPS Analog-to-Digital Converter (ADC) that allows for precise analog signal measurement.
  • Advanced power management features like multiple power-saving modes to optimize energy efficiency.

The device comes in a 64-pin TQFP package, which is suitable for surface-mount technology and offers a compact footprint for space-constrained applications. The PIC24HJ64GP210A-I/PF operates over an extended temperature range, making it robust and reliable for use in varying environmental conditions.

Microchip provides comprehensive development tools and software libraries to support the PIC24HJ64GP210A-I/PF, including the MPLAB X Integrated Development Environment (IDE) and the MPLAB XC16 compiler. This ecosystem simplifies the development process, from initial prototyping to final product deployment.

Overall, the PIC24HJ64GP210A-I/PF microcontroller is a versatile and powerful solution for designers looking to incorporate a robust microcontroller into their next project, with the backing of Microchip Technology's quality and support.

You May Also Be Interested in

Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess