EN
  • EN
  • DE
  • IT

PIC24LC00BT-I/SN

Part No PIC24LC00BT-I/SN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348618-PIC24LC00BT-I/SN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC24LC00BT-I/SN CAD Model

Description

Microchip Technology's PIC24LC00BT-I/SN

The PIC24LC00BT-I/SN is a sophisticated EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, renowned for its high reliability and advanced features. This small, serial EEPROM offers a storage capacity of 128 bits, making it an ideal choice for applications that require a modest amount of non-volatile memory to store configuration settings, calibration data, or small amounts of user data.

This EEPROM operates over a voltage range of 2.5V to 5.5V, which allows for flexibility in various power supply conditions. It is designed to work in the industrial temperature range of -40°C to +85°C, ensuring stable performance across diverse and harsh environments. The PIC24LC00BT-I/SN comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is widely used and easy to solder onto a PCB (Printed Circuit Board).

One of the key features of this EEPROM is its I²C (Inter-Integrated Circuit) interface, which enables simple and efficient communication with microcontrollers and other digital systems using only two wires. This makes it a great choice for applications where pin count is limited and system complexity needs to be minimized. The device supports a bus speed of 100 kHz, which is sufficient for many low-speed applications requiring serial memory.

The PIC24LC00BT-I/SN also includes a write control feature, which provides additional data protection by preventing unintended writes to the memory during volatile conditions, such as power-up or power-down sequences. This feature ensures the integrity of the data stored within the device.

Microchip's commitment to quality is evident in the PIC24LC00BT-I/SN, as it is manufactured to meet high standards, ensuring long-term reliability for the end user. This EEPROM is suitable for a wide range of applications, including but not limited to consumer electronics, automotive systems, industrial controls, and medical devices, where a small, reliable, and easy-to-integrate memory solution is required.

Overall, the PIC24LC00BT-I/SN EEPROM from Microchip Technology presents a practical solution for designers looking to enhance their systems with a compact, durable, and easy-to-use non-volatile memory component.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess