EN
  • EN
  • DE

PIC24LC256-I/SN

Part No PIC24LC256-I/SN
Manufacturer Microchip Technology
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 973604-PIC24LC256-I/SN
Categories OEM Parts(O-R)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PIC24LC256-I/SN CAD Model

Description

The PIC24LC256-I/SN is a high-performance, 256 Kilobit (32 Kbyte) serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. This integrated circuit is designed to deliver a flexible and reliable solution for data storage in complex embedded systems.

Key Features

  • Memory Size: The device boasts a large memory capacity of 256 Kbit, which translates to 32 Kbytes of storage, providing ample space for user data and configuration settings.
  • Interface: It features a user-friendly I2C (Inter-Integrated Circuit) serial interface, facilitating easy integration into most microcontroller-based systems.
  • Speed: With a clock frequency of up to 400 kHz, the PIC24LC256-I/SN allows for rapid data transfer, making it suitable for performance-critical applications.
  • Operating Voltage: It operates across a wide range of voltages, from 2.5V to 5.5V, which makes it versatile for use in various system designs.
  • Temperature Range: The device is specified for the industrial temperature range of -40°C to +85°C, ensuring reliable operation under extreme conditions.
  • Package: The PIC24LC256-I/SN is available in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for space-constrained applications.
  • Write Protection: It includes hardware write protection features, such as write-protect pins and write-enable settings, to prevent unintentional writes and data corruption.

Applications

The versatility of the PIC24LC256-I/SN makes it ideal for a wide range of applications, including:

  • Industrial and automotive systems where reliable data storage is crucial.
  • Consumer electronics that require configuration settings or user preferences to be stored persistently.
  • Medical devices where calibration data or usage logs need to be retained.
  • Communication systems that need to store network settings or address tables.

In summary, the PIC24LC256-I/SN from Microchip Technology is a robust and versatile EEPROM solution that provides designers with a reliable storage option for a multitude of applications where data integrity and device performance are paramount.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Rockwell
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Essentra Components
Need more? Email Us
Yageo
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess