EN
  • EN
  • DE

RURH3020CC

Part No RURH3020CC
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (Q - R)
Description 30A, 200V Ultrafast Dual Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 303209-RURH3020CC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RURH3020CC CAD Model

Description

The RURH3020CC is a hyperfast dual diode with soft recovery characteristics. This device is ideally suited for use as a rectifier in high-frequency power supplies and other switching circuits.

Applications

  • Power Supplies
  • Welding Equipment
  • Motor Control
  • UPS (Uninterruptible Power Supplies)
  • Power Factor Correction (PFC)

Features

  • Hyperfast Recovery Time: Allows for efficient operation in high-frequency circuits.
  • Soft Recovery Characteristics: Reduces EMI and RFI noise.
  • High Voltage Capability: Suitable for high-voltage applications.
  • High Surge Current Capability: Provides robustness against transient events.
  • Low Forward Voltage Drop: Minimizes power dissipation.
  • Dual Diode Configuration: Offers flexibility in circuit design.

Benefits

  • Improved Efficiency: Hyperfast recovery minimizes switching losses, leading to higher efficiency.
  • Reduced Noise: Soft recovery reduces electromagnetic interference.
  • Enhanced Reliability: High surge current capability provides protection against voltage spikes.
  • Simplified Design: Dual diode configuration reduces component count and simplifies circuit layout.
  • Lower Operating Temperature: Low forward voltage drop minimizes heat generation.

Specifications

The RURH3020CC features a maximum repetitive peak reverse voltage of 200V and an average rectified forward current of 30A (15A per diode). It has a hyperfast reverse recovery time, typically around 35ns. The operating junction temperature range is -65°C to +175°C. The device comes in a TO-247 package, ensuring good thermal performance.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
STMicroelectronics
Lowest to $16.1215
Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess