EN
  • EN
  • DE

PIC24LC65-I/SM

Part No PIC24LC65-I/SM
Manufacturer Microchip Technology
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1085154-PIC24LC65-I/SM
Categories OEM Parts(O-R)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PIC24LC65-I/SM CAD Model

Description

Microchip Technology's PIC24LC65-I/SM EEPROM

The PIC24LC65-I/SM is a high-performance, serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology's esteemed product line. This device is designed to offer a robust storage solution for advanced microcontroller-based applications. With its small-outline surface mount package, the PIC24LC65-I/SM is an ideal choice for space-constrained applications.

Key Features:

  • Memory Size: The PIC24LC65-I/SM comes with a 64 Kbit (8 Kbyte) memory size, providing ample storage for configuration parameters, non-volatile data storage, and small application code storage.
  • Interface: It features a versatile I²C (IIC) serial interface, supporting a 100 kHz (Standard-mode) and 400 kHz (Fast-mode) data transfer rate, making it compatible with a wide range of microcontrollers and processors.
  • Operating Voltage: The device operates within a voltage range of 2.5V to 5.5V, allowing it to be used in various systems without the need for additional power regulation.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, the PIC24LC65-I/SM ensures reliable performance across diverse environmental conditions.
  • Package: The EEPROM is encapsulated in a compact SOIJ-8 (SM) package, which is surface-mountable and suitable for automated assembly processes.
  • Write Protection: It features hardware write-protect pins for the entire memory or just a portion of it, providing flexibility in protecting critical data from inadvertent changes.
  • Low Power Consumption: The low standby current makes it an excellent choice for battery-powered and power-sensitive applications.

Applications:

The PIC24LC65-I/SM is designed to meet the demands of various applications, including:

  • Industrial and automotive control systems
  • Medical devices
  • Smart cards and identification systems
  • Consumer electronics
  • Telecommunication infrastructure

In conclusion, the PIC24LC65-I/SM from Microchip Technology is a reliable and versatile EEPROM solution that offers a blend of performance, power efficiency, and durability, making it an excellent choice for designers looking to enhance their system's memory capabilities.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess