EN
  • EN
  • DE

T60404B4721X104

Part No T60404B4721X104
Manufacturer Linear Technology
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1097809-T60404B4721X104
Categories OEM Parts(T-Z)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian T60404B4721X104 CAD Model

Description

Product Overview: T60404B4721X104 from Linear Technology

The T60404B4721X104 is a high-performance product from Linear Technology, known for its precision and reliability in the field of electronic components. This particular model is part of a series of advanced transformers that are designed to meet the stringent requirements of modern electronic applications.

Key Features

  • High Accuracy: The T60404B4721X104 offers exceptional accuracy, making it suitable for critical applications where precise signal transformation is crucial.
  • Stability: It provides excellent thermal and long-term stability, ensuring consistent performance over its operational lifespan.
  • Compact Design: Its small footprint allows for easy integration into various circuit designs without compromising on space.
  • Low Power Loss: The transformer is engineered to have minimal power loss, which is essential for energy-efficient operation.
  • Durability: Built with high-quality materials, it stands up to harsh industrial environments and provides a robust solution for demanding applications.

Applications

The T60404B4721X104 is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Power supply circuits
  • Signal isolation
  • Current sensing
  • Industrial control systems
  • Communication equipment

Technical Specifications

Linear Technology ensures that all its products, including the T60404B4721X104, are crafted to meet high technical standards. The transformer operates efficiently within a specified temperature range and is compatible with various types of electronic circuits. Detailed technical specifications can be found in the product datasheet, which provides in-depth information on electrical characteristics, mechanical dimensions, and other critical parameters.

Quality Assurance

The T60404B4721X104, like all Linear Technology components, undergoes rigorous testing to ensure it meets the company's high-quality standards. Customers can trust in the reliability and performance of this transformer, backed by Linear Technology's reputation in the industry.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess