EN
  • EN
  • DE

PIC27C256-20

Part No PIC27C256-20
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348654-PIC27C256-20
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC27C256-20 CAD Model

Description

The Microchip Technology PIC27C256-20 is a high-performance, 256 Kilobit Electrically Erasable Programmable Read-Only Memory (EEPROM) integrated circuit designed for a wide range of applications. This device offers a substantial amount of non-volatile storage and is particularly well-suited for applications that require data to be stored and retrieved even after power is turned off.

Key Features:

  • Memory Size: 256 Kbit (32K x 8) provides ample space for firmware storage, configuration parameters, or any data that needs to be preserved across power cycles.
  • Speed: The PIC27C256-20 offers a fast access time of 200 ns, ensuring quick data retrieval and smooth performance in time-critical applications.
  • Programming Voltage: The programming voltage for this EEPROM is standard and compatible with many microcontroller units, facilitating easy integration into system designs.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with low power consumption, making it an ideal choice for battery-powered or energy-sensitive applications.
  • CMOS Technology: The chip is built using CMOS technology, which provides a high level of integration and reliability, along with reduced power requirements.
  • Temperature Range: The PIC27C256-20 is designed to operate within an industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Package Options: Available in several package types to fit a variety of board layouts and space constraints.

Applications:

The versatility of the PIC27C256-20 makes it suitable for a range of applications, including:

  • Embedded Systems
  • Industrial Control Systems
  • Telecommunication Equipment
  • Automotive Electronics
  • Consumer Electronics

Reliability and Support:

Microchip Technology is known for their commitment to quality and reliability. The PIC27C256-20 EEPROM is manufactured to the highest standards, ensuring consistent and dependable operation. Additionally, Microchip provides comprehensive technical support and resources to assist with design, development, and troubleshooting.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess