EN
  • EN
  • DE

PIC32CM2532LS00100T-I/PF

Part No PIC32CM2532LS00100T-I/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description CM23, ULP, TOUCH, SECURITY, 256K  /  ARM® Cortex®-M23 series Microcontroller IC 32-Bit 48MHz 512KB (256K x 16) FLASH 100-TQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32CM
Package Tape & Reel
Core Processor ARM® Cortex®-M23
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 80
Program Memory Size 512KB (256K x 16)
Program Memory Type FLASH
EEPROM Size 16K x 8
RAM Size 32K x 8
Supply Voltage - Operating 1.62V ~ 3.63V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (14x14)
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 150-PIC32CM2532LS00100T-I/PFTR,150-PIC32CM2532LS00100T-I/PFDKR,150-PIC32CM2532LS00100T-I/PFCT
Standard Package 1,000
Win Source Part Number 991314-PIC32CM2532LS00100T-I/PF
Ultra Librarian 3D Model Ultra Librarian PIC32CM2532LS00100T-I/PF CAD Model

Description

Microchip Technology PIC32CM2532LS00100T-I/PF Microcontroller

The PIC32CM2532LS00100T-I/PF is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This state-of-the-art microcontroller is part of the PIC32CM LS00 family, designed to offer an optimal balance between power efficiency and processing capability. It is an ideal choice for embedded system designers looking for a versatile MCU that can handle complex tasks while operating within strict power budgets.

At the heart of the PIC32CM2532LS00100T-I/PF lies a 32-bit ARM Cortex-M23 core, which operates at a maximum frequency of 48 MHz. This core is known for its energy efficiency and provides the computational power required for a wide range of applications, from industrial control systems to consumer electronics. The MCU comes equipped with 32KB of RAM and 256KB of flash memory, ensuring ample space for application code and data storage.

One of the key features of this MCU is its rich set of peripherals. It includes multiple serial communication modules such as I2C, SPI, and UARTs, which facilitate easy data exchange with other devices and sensors. Moreover, it boasts a variety of timers, input capture, and PWM channels, making it highly suitable for precision control applications. The device also features a 12-bit ADC with up to 10 channels, allowing for accurate analog signal measurement.

The PIC32CM2532LS00100T-I/PF is designed with robustness in mind. It operates within an extended temperature range of -40°C to 85°C, making it reliable in harsh environmental conditions. Additionally, it comes in a 48-pin TQFP package, which is conducive to compact PCB designs and is RoHS compliant.

For security-conscious applications, the MCU includes features such as a hardware-based Random Number Generator (RNG), which can be used for encryption and secure communications. Furthermore, the device's low power consumption modes, such as Idle and Sleep, help to extend battery life in portable applications.

Overall, the PIC32CM2532LS00100T-I/PF from Microchip Technology is a versatile and reliable MCU that offers a perfect blend of performance, power efficiency, and a comprehensive set of features, making it an excellent choice for a myriad of embedded system applications.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.9254 $69.8508
4+ $28.6568 $114.6272
6+ $27.7612 $166.5672
8+ $26.8657 $214.9256
10+ $25.9702 $259.7020
13+ $23.2836 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,990 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess