Microchip Technology's PIC32CX0525SG12084-I/SX1
The PIC32CX0525SG12084-I/SX1 is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its advanced features and capabilities tailored for demanding applications. This versatile MCU is part of the PIC32CX family, which is well-suited for embedded systems requiring efficient processing, connectivity, and reliable operation in industrial, automotive, and consumer electronic applications.
Key Features:
- Core: The device is built around a powerful 32-bit MIPS microAptiv core, which operates at a maximum frequency of 200 MHz, providing a perfect balance between computational power and energy efficiency.
- Memory: It comes with a substantial 512 KB of Flash memory and 128 KB of RAM, ensuring ample space for complex application code and data storage.
- Connectivity: The PIC32CX0525SG12084-I/SX1 offers a range of connectivity options including CAN, USB, and serial communication interfaces such as UART, SPI, and I2C, making it an ideal choice for systems that require robust external communications.
- Temperature Range: This MCU is designed to operate over an industrial temperature range (-40°C to +85°C), ensuring reliability and performance even under extreme conditions.
- Packaging: The device is packaged in a 64-pin TQFP (Thin Quad Flat Pack), which allows for a compact footprint while still providing enough pins for extensive input/output (I/O) capabilities.
- Robust Peripheral Set: It features a comprehensive set of peripherals, including timers, counters, PWM channels, and analog-to-digital converters (ADCs), facilitating a wide range of functions from motor control to sensor interfacing.
The PIC32CX0525SG12084-I/SX1 is designed with a focus on ease of integration and development. Microchip offers extensive support through its MPLAB development environment, which includes software libraries, development tools, and real-time debugging features. This support accelerates the development cycle and helps bring products to market faster.
Whether you're developing sophisticated industrial control systems, automotive electronics, or IoT devices, the PIC32CX0525SG12084-I/SX1 from Microchip Technology provides the performance, reliability, and feature set needed to create innovative and efficient applications.