EN
  • EN
  • DE

PIC32MK1024MCM064-I/PT

Part No PIC32MK1024MCM064-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features MIPS32® microAptiv™ series Microcontroller IC 32-Bit 120MHz 1MB (1M x 8) FLASH 64-TQFP (10x10)
Manufacturer Microchip Technology
Series PIC® 32MK
Package Tray
Core Processor MIPS32® microAptiv™
Core Size 32-Bit
Speed 120MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, Motor Control PWM, WDT
Number of I/O 49
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 2.3V ~ 3.6V
Data Converters A/D 26x12b; D/A 3x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (10x10)
Family Name PIC32MK1024MCM064
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930617-PIC32MK1024MCM064-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC32MK1024MCM064-I/PT CAD Model

Description

Microchip Technology PIC32MK1024MCM064-I/PT Overview

The PIC32MK1024MCM064-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to the demanding needs of motor control and industrial applications. This 32-bit MCU is part of the PIC32MK family, known for its robust performance and extensive feature set that enables developers to create complex and reliable systems.

Key Features

  • Core: The device is built around the MIPS32 microAptiv core, which operates at a maximum frequency of 120 MHz, providing the computational power necessary for intensive tasks.
  • Memory: It comes equipped with 1024 KB of flash memory and 256 KB of RAM, offering ample space for program storage and efficient runtime data handling.
  • Digital Signal Processing: The MCU includes a DSP engine that enhances its capability to handle digital signal processing tasks, which is essential for applications such as audio processing and advanced motor control.
  • Connectivity: A rich set of communication peripherals, including CAN, I2C, SPI, UART, and USB, provides versatile connectivity options for various industrial protocols and interfaces.
  • Analog Features: The PIC32MK1024MCM064-I/PT features a 12-bit, 18-channel ADC with up to 3.125 Msps, as well as comparators and operational amplifiers, which are crucial for real-time analog signal monitoring and processing.
  • Robust Timer/Counter: Multiple 32-bit timers, compare and capture units, and PWM modules allow for precise timing and control, suitable for complex timing requirements in motor control applications.
  • Temperature Range: The device operates within an extended temperature range from -40°C to +85°C, ensuring reliability in harsh environmental conditions.
  • Packaging: It is available in a 64-pin TQFP package, which is ideal for space-constrained applications.

Applications

The PIC32MK1024MCM064-I/PT is designed to meet the rigorous requirements of advanced industrial applications. It is particularly well-suited for motor control systems, industrial automation, Internet of Things (IoT) devices, and embedded control systems where performance, connectivity, and reliability are paramount.

With its advanced features and robust design, the PIC32MK1024MCM064-I/PT from Microchip Technology is an excellent choice for developers looking to push the boundaries of what's possible with industrial and motor control applications.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.8983 $53.6949
7+ $14.6858 $102.8006
11+ $14.2269 $156.4959
15+ $13.7680 $206.5200
19+ $13.3090 $252.8710
26+ $11.9322 $310.2372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 159 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess