EN
  • EN
  • DE

PIC32MX110F016D-I/PT

Part No PIC32MX110F016D-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 44TQFP / MCU 32-bit MIPS32 M4K RISC 16KB Flash 2.5V/3.3V 44-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 32MX
Packaging Tray
Core Processor MIPS32 M4K
Core Size 32-Bit
Speed 40MHz
Connectivity I2C, IrDA, LIN, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 35
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage 2.3 V ~ 3.6 V
Data Converters A/D 13x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-TQFP
Manufacturer Package 44-TQFP (10x10)
Win Source Part Number 792285-PIC32MX110F016D-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name PIC32MX110F016D
Introduction Date May 01, 2011
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC32MX110F016D-I/PT CAD Model

Description

Microchip Technology PIC32MX110F016D-I/PT Microcontroller

The PIC32MX110F016D-I/PT is a high-performance 32-bit microcontroller from Microchip Technology, designed for embedded applications that require efficient processing and a variety of communication interfaces. This microcontroller is a part of the PIC32MX1XX/2XX series, known for its rich set of features and capabilities that cater to a wide range of applications including industrial control, consumer electronics, medical devices, and Internet of Things (IoT) applications.

Key Features:

  • CPU: The device is powered by a MIPS32 M4K Core, which operates at up to 40 MHz, providing the computational power necessary for complex algorithms and real-time processing.
  • Memory: It comes with 16 KB of RAM and 64 KB of Flash memory, offering ample space for program storage and efficient execution of applications.
  • I/O and Peripherals: The microcontroller includes 21 general-purpose I/O pins and a variety of peripherals such as UART, SPI, I2C, and analog inputs, making it extremely versatile for interfacing with a wide array of sensors, actuators, and communication modules.
  • ADC: An integrated 10-bit Analog-to-Digital Converter (ADC) with up to 9 input channels allows for accurate analog signal measurement, which is crucial for sensor interfacing and data acquisition.
  • Timers and PWM: Multiple timers and up to 5 PWM outputs provide the means to manage time-related tasks and control actuators like motors and LED dimmers.
  • Temperature Range: The microcontroller is designed to operate within the industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Packaging: The component is available in a 44-pin TQFP package, which is suitable for surface-mount technology (SMT) and is compact enough for space-constrained applications.

Applications:

With its robust processing capabilities and extensive I/O options, the PIC32MX110F016D-I/PT is ideal for applications such as:

  • Automotive systems
  • Industrial automation and control
  • Smart home devices
  • Portable medical devices
  • Complex IoT devices

As a product of Microchip Technology, the PIC32MX110F016D-I/PT is backed by the company's commitment to quality and comes with support and resources, including development tools and software libraries, to accelerate the design process and bring products to market faster.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess