EN
  • EN
  • DE

PIC32MX120F032D-I/ML

Part No PIC32MX120F032D-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 44QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000947-PIC32MX120F032D-I/ML
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) -Embedded Microcontrollers
Series PIC® 32MX
Package Tube
Package / Case 44-VQFN Exposed Pad
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Supplier Device Package 44-QFN (8x8)
Base Product Number PIC32MX120
Number of I/O 35
Ultra Librarian 3D Model Ultra Librarian PIC32MX120F032D-I/ML CAD Model

Description

Product Overview: PIC32MX120F032D-I/ML

The PIC32MX120F032D-I/ML is a high-performance 32-bit microcontroller from Microchip Technology, designed for embedded applications that demand efficient space usage and power management. This microcontroller is part of the PIC32MX family, which is well-known for its exceptional computational performance and rich set of features.

Key Features:

  • Core: The device is built around the powerful MIPS M4K Core, running at up to 40 MHz. This core provides the computational power necessary for complex tasks and real-time processing.
  • Memory: It comes with 32 KB of Flash memory and 8 KB of RAM, offering ample space for application code and data storage.
  • Digital I/O: The microcontroller includes versatile digital communication options, with various peripherals such as I2C, SPI, and UART for serial communication.
  • Timers and PWM: It features multiple 16-bit timers, input capture, output compare, and PWM modules, which are essential for timing-related tasks and controlling actuators like motors.
  • Analog Features: The device is equipped with a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, enabling it to interface with analog sensors and other inputs.
  • Package: The PIC32MX120F032D-I/ML is available in a 28-pin QFN package, which is ideal for space-constrained applications.
  • Temperature Range: It operates over the industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Power Management: The microcontroller supports multiple power modes, allowing for efficient power consumption tailored to the application's needs.

Applications:

The flexibility and robust feature set of the PIC32MX120F032D-I/ML make it suitable for a wide range of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Home automation
  • Internet of Things (IoT) devices
  • Medical devices
  • Consumer electronics

In summary, the PIC32MX120F032D-I/ML by Microchip Technology offers a balance of performance, memory, and peripherals, all within a compact package, making it an excellent choice for designers looking to optimize their embedded systems.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess