EN
  • EN
  • DE
  • IT

PIC32MX130F128H-I/MR

Part No PIC32MX130F128H-I/MR
Manufacturer Microchip Technology
Catalog OEM Souring
Description 32bit MicroController
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466430-PIC32MX130F128H-I/MR
Manufacturer Microchip Technology
Package Tube
Product Status Active
Core Processor MIPS32® M4K™
Core Size 32-Bit Single-Core
Speed 40MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 53
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 3.6V
Data Converters A/D 28x10b
Oscillator Type Internal
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 64-QFN (9x9)
Package / Case 64-VFQFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian PIC32MX130F128H-I/MR CAD Model

Description

The PIC32MX130F128H-I/MR is a feature-rich 32-bit microcontroller (MCU) from Microchip, offering high performance and low power consumption within the PIC32MX family. This MCU is designed to cater to the demanding requirements of a wide range of embedded applications, including consumer electronics, industrial control systems, and Internet of Things (IoT) devices. It operates at speeds up to 50 MHz and comes equipped with 128KB of Flash memory and 32KB of RAM, providing ample space and speed for complex applications. The PIC32MX130F128H-I/MR also incorporates a variety of peripherals such as USB 2.0, SPI, I2C, and UART interfaces, enabling easy integration into digital systems. Additionally, it features a 10-bit ADC, providing precise analog input capabilities, ideal for sensor interfacing and data acquisition applications. The MCU's 64-pin QFN package is optimized for efficient PCB layout in space-constrained applications. Its compatibility with the MPLAB development ecosystem supports a streamlined workflow for design, development, and debugging.

You May Also Be Interested in

Abracon LLC
standard clock oscillato XO 25.000MHZ HCMOS TTL
Need more? Email Us
Intel
Chipset B365 Platform Controller Hub
Need more? Email Us
Coilcraft
SMT Power Inductors
Need more? Email Us
Cypress Semiconductor Corp
SRAM
Need more? Email Us
Intel
Z590 Chipset
Need more? Email Us
Intel
Chipset Z790
Need more? Email Us
XP Power
Power Line Filters
Need more? Email Us
Amd
64M Flash
Need more? Email Us
Intel
Mobile QM380 Chipset
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess