EN
  • EN
  • DE

PIC32MX130F128L-50I/PT

Part No PIC32MX130F128L-50I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100TQFP / MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 100-TQFP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MX
Package Tray
Product Status Active
Core Processor MIPS32® M4K™
Core Size 32-Bit Single-Core
Speed 50MHz
Connectivity I²C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT
Number of I/O 85
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 3.6V
Data Converters A/D 48x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (12x12)
Base Product Number PIC32MX130
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1356064-PIC32MX130F128L-50I/PT
Ultra Librarian 3D Model Ultra Librarian PIC32MX130F128L-50I/PT CAD Model

Description

Microchip Technology's PIC32MX130F128L-50I/PT Microcontroller

The PIC32MX130F128L-50I/PT is a high-performance 32-bit microcontroller from Microchip Technology, designed to deliver the efficiency and power of the MIPS M4K Core at an affordable cost. This microcontroller is ideal for embedded control applications where size, power consumption, and cost are critical considerations. With its rich set of features, the PIC32MX130F128L-50I/PT is a versatile choice for a wide range of applications, including industrial control systems, consumer electronics, medical devices, and the Internet of Things (IoT).

Key Features:

  • Core: MIPS M4K Core running at up to 50 MHz, providing a perfect balance between processing power and energy efficiency.
  • Memory: Equipped with 128 KB of flash memory and 32 KB of SRAM, allowing for robust application development without external memory components.
  • Digital Communication Interfaces: Multiple communication modules including I2C, SPI, and UART for versatile connectivity options.
  • Timers and PWM: Features several 16-bit timers, input capture, output compare, and PWM channels for precise timing and control.
  • Analog Features: Integrated with 10-bit Analog-to-Digital Converters (ADCs) with up to 13 channels, providing accurate analog sensing capabilities.
  • Operating Voltage: Supports a wide operating voltage range from 2.3V to 3.6V, enabling use in low-power applications.
  • Temperature Range: Industrial temperature range from -40°C to 85°C, ensuring reliable operation under extreme conditions.
  • Packaging: Available in a 64-TQFP package, which is suitable for space-constrained applications.
  • Development Support: Backed by Microchip's comprehensive software and hardware development tools, including MPLAB X IDE and MPLAB Harmony software framework.

The PIC32MX130F128L-50I/PT microcontroller is a testament to Microchip's commitment to providing high-quality, cost-effective solutions for complex embedded systems. Its integration of advanced control peripherals, along with its high-performance CPU core, makes it a prime candidate for your next design project. Whether you're developing a sophisticated industrial system or a simple consumer gadget, this microcontroller offers the flexibility and capabilities needed to bring your ideas to life.

Applications:

The PIC32MX130F128L-50I/PT is suited for a diverse array of applications, including:

  • Automotive systems
  • Home automation and smart devices
  • Portable medical devices
  • Advanced audio and digital signal processing
  • Low-power IoT devices

With its robust feature set and Microchip's support ecosystem, the PIC32MX130F128L-50I/PT is a smart choice for developers looking to push the boundaries of what's possible in embedded design.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.1026 $66.6156
13+ $9.1099 $118.4287
20+ $8.8251 $176.5020
28+ $8.5405 $239.1340
35+ $8.2559 $288.9565
47+ $7.4017 $347.8799
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 653 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess