EN
  • EN
  • DE

PIC32MX154F128B-I/SO

Part No PIC32MX154F128B-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 28SOIC / MIPS32® M4K™ PIC® XLP™ 32MX Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor MIPS32® M4K™
Core Size 32-Bit Single-Core
Speed 72MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, HLVD, I²S, POR, PWM, WDT
Number of I/O 21
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 3.6V
Data Converters A/D 10x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC32MX154
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 27
Win Source Part Number 1322714-PIC32MX154F128B-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC32MX154F128B-I/SO CAD Model

Description

Microchip Technology PIC32MX154F128B-I/SO

The PIC32MX154F128B-I/SO is a high-performance 32-bit microcontroller (MCU) from Microchip Technology, designed to deliver the optimal balance of performance, power efficiency, and peripheral integration for a wide range of embedded applications. This microcontroller is part of the PIC32MX family, which is renowned for its advanced features and capabilities that enable designers to create innovative products in the industrial, automotive, and consumer markets.

At the heart of the PIC32MX154F128B-I/SO is a MIPS M4K core, which operates at speeds up to 40 MHz, providing the computational power necessary for complex algorithms and the control required for real-time processing. The device comes with 128KB of Flash memory and 32KB of RAM, offering ample space for application code and data storage, which is essential for applications requiring quick data processing and high levels of functionality.

This MCU is housed in a compact 28-pin SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications. The PIC32MX154F128B-I/SO operates over an industrial temperature range (-40°C to +85°C), ensuring reliability and performance even in harsh environments.

With its rich set of peripherals, the PIC32MX154F128B-I/SO includes a variety of communication interfaces such as I2C, SPI, and UART, which are crucial for connecting to other devices and sensors. It also features a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, enabling the MCU to interface with analog sensors and transducers directly.

Furthermore, the device supports USB 2.0 Full-Speed and OTG (On-The-Go) functionalities, expanding its capabilities in connectivity and allowing it to act as a host or device in USB communications. It also includes a Charge Time Measurement Unit (CTMU) for touch sensing applications, making it an excellent choice for interactive devices.

The MCU is supported by Microchip's MPLAB® development ecosystem, which includes MPLAB X IDE, MPLAB XC32 Compiler, and the MPLAB Harmony Integrated Software Framework. This comprehensive suite of tools simplifies the development process, from initial design to final programming, and helps to accelerate time-to-market for products built around the PIC32MX154F128B-I/SO.

In summary, the PIC32MX154F128B-I/SO from Microchip Technology is a versatile and powerful microcontroller that offers a rich feature set for embedded designers looking to push the boundaries of innovation in their applications.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $37.2538
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess