EN
  • EN
  • DE

PIC32MX220F032BT-I/ML

Part No PIC32MX220F032BT-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features MIPS32® M4K™ series Microcontroller IC 32-Bit 40MHz 32KB (32K x 8) FLASH 28-QFN (6x6)
Manufacturer Microchip Technology
Series PIC® 32MX
Package Reel - TR
Core Processor MIPS32® M4K™
Core Size 32-Bit
Speed 40MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 19
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Supply Voltage 2.3V ~ 3.6V
Data Converters A/D 9x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-VQFN Exposed Pad
Case / Package 28-QFN (6x6)
Family Name PIC32MX220
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1600
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889841-PIC32MX220F032BT-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC32MX220F032BT-I/ML CAD Model

Description

Product Overview: PIC32MX220F032BT-I/ML

The PIC32MX220F032BT-I/ML is a high-performance 32-bit microcontroller from Microchip Technology, designed to cater to a wide array of embedded system applications. This MCU is part of the PIC32MX family, which is renowned for its high computational power and efficient control capabilities, making it an ideal choice for projects that require a compact yet powerful microcontroller.

Key Features:

  • CPU: The PIC32MX220F032BT-I/ML is powered by a MIPS M4K 32-bit core that operates at up to 50 MHz, delivering the processing power necessary for complex algorithms and real-time processing.
  • Memory: This microcontroller comes with 32 KB of flash memory and 8 KB of SRAM, providing ample space for application code and data storage.
  • Digital I/O: It offers a versatile set of digital peripherals, including programmable digital I/O pins that can be used for various functions and interfacing with external devices.
  • Analog Features: The device includes a 10-bit Analog-to-Digital Converter (ADC) with multiple channels, allowing for precise measurement of analog signals.
  • Communication Interfaces: For communication, the MCU supports several serial interfaces, such as I2C, SPI, and UART, enabling easy connectivity with other peripherals and microcontrollers.
  • Timers and PWM: It also features multiple timers, output compare, and PWM modules, which are essential for timing-related tasks and controlling actuators like motors.
  • Operating Conditions: The microcontroller is characterized by an industrial temperature range (-40°C to +85°C), making it robust for demanding environments.
  • Packaging: It comes in a 28-pin QFN package, allowing for a compact design footprint.

Applications:

The PIC32MX220F032BT-I/ML is suitable for a diverse range of applications, including but not limited to:

  • Industrial Control Systems
  • Internet of Things (IoT) Devices
  • Automotive Electronics
  • Consumer Electronics
  • Medical Devices
  • Smart Sensors

With its powerful architecture and comprehensive feature set, the PIC32MX220F032BT-I/ML from Microchip Technology stands out as a microcontroller that can drive innovation and efficiency in your next embedded system project.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess