EN
  • EN
  • DE

PIC32MX230F064B-V/SS

Part No PIC32MX230F064B-V/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 28SSOP / MIPS32® M4K™ Automotive, AEC-Q100, PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 64KB (64K x 8) FLASH 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, PIC® 32MX
Package Tube
Core Processor MIPS32® M4K™
Core Size 32-Bit Single-Core
Speed 40MHz
Connectivity I²C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT
Number of I/O 19
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 3.6V
Data Converters A/D 9x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC32MX230
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 47 pcs
Win Source Part Number 1383178-PIC32MX230F064B-V/SS
Ultra Librarian 3D Model Ultra Librarian PIC32MX230F064B-V/SS CAD Model

Description

Microchip Technology PIC32MX230F064B-V/SS

The PIC32MX230F064B-V/SS is a high-performance 32-bit microcontroller from Microchip Technology, designed for embedded applications that require efficient data processing and a versatile set of peripherals. This microcontroller is part of the PIC32MX family, which is renowned for its high-speed instruction execution, making it an ideal choice for a range of applications including industrial control, consumer electronics, medical devices, and Internet of Things (IoT) products.

Featuring a MIPS32 M4K core, the PIC32MX230F064B-V/SS operates at a maximum frequency of 50 MHz, providing ample computational power for complex tasks. With 64KB of flash memory and 16KB of RAM, this microcontroller offers a balanced combination of storage and working memory, catering to applications that require space for code storage and efficient runtime operations.

The PIC32MX230F064B-V/SS comes in a compact 28-lead SSOP package, making it suitable for space-constrained applications. Its low-power design ensures energy efficiency, which is critical for battery-operated devices. The microcontroller operates at a voltage range of 2.3V to 3.6V, providing flexibility in power supply design and compatibility with a variety of peripherals.

Among its rich set of peripherals, the PIC32MX230F064B-V/SS includes:

  • Multiple channels of 10-bit Analog-to-Digital Converters (ADCs) for analog input sensing.
  • Charge Time Measurement Unit (CTMU) for touch sensing applications.
  • Parallel Master Port (PMP) for interfacing with parallel devices.
  • Serial communication modules including UART, SPI, and I2C for versatile connectivity options.
  • Timers and output compare modules for precise timing and PWM generation.

Furthermore, the microcontroller supports USB 2.0 for full-speed communication and has an integrated hardware crypto engine for secure data transfer, making it a secure choice for connected devices. The device is also supported by Microchip's MPLAB® development environment, which provides a comprehensive suite of tools for software development and debugging.

Overall, the PIC32MX230F064B-V/SS from Microchip Technology is a robust and versatile microcontroller that offers a perfect blend of performance, memory, and peripheral integration, suitable for a wide array of design needs.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9483 $58.4490
65+ $1.5987 $103.9155
100+ $1.5487 $154.8700
135+ $1.4987 $202.3245
175+ $1.4488 $253.5400
235+ $1.2989 $305.2415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess