EN
  • EN
  • DE
  • IT

PIC32MX230F128H-I/PT

Part No PIC32MX230F128H-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features MIPS32® M4K™ series Microcontroller IC 32-Bit 40MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)
Manufacturer Microchip Technology
Series PIC® 32MX
Package Tray
Core Processor MIPS32® M4K™
Core Size 32-Bit
Speed 40MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 49
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 2.3V ~ 3.6V
Data Converters A/D 28x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (10x10)
Family Name PIC32MX230
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889843-PIC32MX230F128H-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC32MX230F128H-I/PT CAD Model

Description

Product Overview: PIC32MX230F128H-I/PT

The PIC32MX230F128H-I/PT is a high-performance 32-bit microcontroller from Microchip Technology, designed for embedded applications that require efficient operations at lower power consumption. This microcontroller is part of the PIC32MX family, which is known for its rich set of features and capabilities that cater to a wide range of applications including industrial control, consumer electronics, medical devices, and IoT products.

Key Features:

  • Core: MIPS32® M4K® Processor core with a maximum operating frequency of 40 MHz, providing a robust platform for complex computations and signal processing.
  • Memory: Features 128 KB of Flash memory and 32 KB of RAM, offering ample space for application code and data storage.
  • Digital I/O: Provides versatile digital communication options with its numerous I/O pins, including support for SPI, I2C, UART, and more.
  • Analog Features: Equipped with a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, enabling precise measurement of analog signals.
  • Timers/Counters: Includes a variety of timers and counters for precise timing operations, PWM generation, and event counting.
  • Package: Available in a 64-pin TQFP package, which is suitable for surface-mount technology and ideal for space-constrained applications.
  • Temperature Range: Operates within the industrial temperature range of -40°C to 85°C, ensuring reliable performance under extreme conditions.
  • Low Power Consumption: Designed with power-saving features that enable the microcontroller to operate in various low-power modes, reducing overall power usage.
  • Peripheral Pin Select: Offers flexible peripheral function mapping to I/O pins through the Peripheral Pin Select feature, allowing for custom pin configurations and design optimization.

Applications:

The PIC32MX230F128H-I/PT is versatile and can be used in a multitude of applications. It's particularly well-suited for embedded systems that require a balance between performance and power efficiency, such as portable medical devices, smart sensors, advanced audio systems, and low-power communication devices.

Support and Resources:

Microchip Technology provides extensive support and resources for the PIC32MX230F128H-I/PT, including development tools, software libraries, and documentation to assist developers in creating innovative and efficient systems quickly and effectively.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess