EN
  • EN
  • DE

PIC32MX270F512H-I/PT

Part No PIC32MX270F512H-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64TQFP  /  MIPS32® M4K™ series Microcontroller IC 32-Bit Single-Core 40MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MX
Package Tray
Core Processor MIPS32® M4K™
Core Size 32-Bit Single-Core
Speed 40MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 49
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage - Operating 2.3V ~ 3.6V
Data Converters A/D 28x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number PIC32MX270
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 160
Win Source Part Number 1085164-PIC32MX270F512H-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC32MX270F512H-I/PT CAD Model

Description

The PIC32MX270F512H-I/PT microcontroller, designed and manufactured by Microchip Technology, is a high-performance 32-bit MCU that operates at a maximum frequency of 50 MHz. This microcontroller is part of the PIC32MX series, which is well-known for its rich set of features and capabilities suitable for a wide range of applications, including industrial control systems, IoT devices, and consumer electronics.

The PIC32MX270F512H-I/PT is equipped with 512 KB of Flash memory and 64 KB of RAM, providing ample space for complex applications and data storage. It also features a variety of peripherals, such as USB, I2C, SPI, UART, and analog inputs, which allow for versatile connectivity and interfacing with other components in a system.

This microcontroller is designed with robustness in mind, with an industrial temperature range of -40°C to +85°C, ensuring reliable operation in harsh environments. Additionally, it comes in a 64-TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications while still offering sufficient I/O options for most needs.

Key features of the PIC32MX270F512H-I/PT include:

  • High-performance 32-bit MIPS M4K Core
  • 50 MHz maximum operating frequency
  • 512 KB Flash memory and 64 KB RAM
  • Integrated peripherals: USB 2.0 OTG, I2C, SPI, UART, and more
  • 16-bit Parallel Master Port (PMP) for graphics interfaces
  • 10-bit, 1 Msps Analog-to-Digital Converter (ADC) with up to 48 channels
  • Charge Time Measurement Unit (CTMU) for touch sensing
  • 5-bit Digital-to-Analog Converter (DAC)
  • 64-pin TQFP package
  • Industrial temperature range (-40°C to +85°C)

The PIC32MX270F512H-I/PT is supported by Microchip's MPLAB development ecosystem, which includes software tools, development boards, and code examples to help accelerate the development process. Whether you are developing a new product or upgrading an existing system, the PIC32MX270F512H-I/PT offers a balance of performance, memory, and peripherals to meet your project's needs.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess